DELL logo

DELL S Series S2415H LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87756
Info modified on:
14 Mar 2024, 19:38:16
Short summary description DELL S Series S2415H LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:

DELL S Series S2415H, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black, Silver

Long summary description DELL S Series S2415H LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:

DELL S Series S2415H. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Gloss, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.