location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-M30 203 x 203 DPI Wired & Wireless Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-M30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CE95112 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946605821 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-M30 203 x 203 DPI Wired & Wireless Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal POS printer
  • - 203 x 203 DPI
  • - Connectivity technology: Wired & Wireless
  • - USB port Ethernet LAN Bluetooth
  • - Black
  • - 1,3 kg
More>>>
Short summary description Epson TM-M30 203 x 203 DPI Wired & Wireless Thermal POS printer:
This short summary of the Epson TM-M30 203 x 203 DPI Wired & Wireless Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-M30, Thermal, POS printer, 203 x 203 DPI, 200 mm/sec, 8,3 cm, 80 mm

Long summary description Epson TM-M30 203 x 203 DPI Wired & Wireless Thermal POS printer:
This is an auto-generated long summary of Epson TM-M30 203 x 203 DPI Wired & Wireless Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-M30. Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 8,3 cm, Supported paper width: 80 mm. Connectivity technology: Wired & Wireless, USB connector: USB Type-A / USB Type-B, Standard interfaces: Bluetooth, Ethernet, USB 2.0. Ethernet LAN data rates: 10,100 Mbit/s. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h, Country of origin: China

Printing
Maximum resolution
203 x 203 DPI
Print speed
200 mm/sec
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8,3 cm
Supported paper width
80 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A / USB Type-B
Bluetooth
Yes
Connectivity technology *
Wired & Wireless
Ethernet LAN (RJ-45) ports
1
Standard interfaces
Bluetooth, Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Features
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
360000 h
Cutter
Yes
Country of origin
China
Built-in sensors details
Paper End Sensor, Paper sensor
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
127 mm
Depth
127 mm
Height
127 mm
Weight
1,3 kg
Packaging data
Cables included
AC
Quantity per pack
1 pc(s)
Package width
194 mm
Package depth
238 mm
Package height
232 mm
Package weight
2,03 kg
Logistics data
Quantity per pallet
128 pc(s)
Quantity per pallet layer
16 pc(s)
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2,31 m
Quantity per pallet (UK)
192 pc(s)
Quantity per pallet layer (UK)
24 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2,31 m
Technical details
Autocutter life
1500000 cuts
Other features
Buffer size
12 KB
Mean cycles between failures (MCBF)
60000000
Print head life
100 km - 100,000,000 pulses
Brand Image Article code product Stock Price from
Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer
(show image)
C31CA85238WB TM-T88V 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-P20 Wired & Wireless Thermal POS printer Epson TM-P20 Wired & Wireless Thermal POS printer
(show image)
C31CE14552A0 TM-P20 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-H6000IV Series 180 x 180 DPI Wired Thermal POS printer Epson TM-H6000IV Series 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CB25906E TM-H6000IV Series 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220A Wired & Wireless Dot matrix POS printer Epson TM-U220A Wired & Wireless Dot matrix POS printer
(show image)
C31C513057WR TM-U220A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)