Canon logo

Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163915
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi:

Canon i-SENSYS LBP251dw, Laser, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi:

Canon i-SENSYS LBP251dw. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product color: Grey, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.