- - Graphic editor
- - Software type: Electronic Software Download (ESD)
- - Language version: German, English, French
- - License type: Education (EDU)
Corel Painter 2016 Education Edition, Graphic editor, German, English, French, Electronic Software Download (ESD), Education (EDU), Windows 10 Education, Windows 10 Enterprise, Windows 10 Home, Windows 10 Pro, Windows 7..., Mac OS X 10.10 Yosemite, Mac OS X 10.9 Mavericks
Corel Painter 2016 Education Edition. Type: Graphic editor, Language version: German, English, French, Software type: Electronic Software Download (ESD). Windows operating systems supported: Windows 10 Education, Windows 10 Enterprise, Windows 10 Home, Windows 10 Pro, Windows 7..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.9 Mavericks, Platform: PC/Mac