Nokia logo

Nokia 6020 (gray/black) 90 g Graphite

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75371
Info modified on:
26 Feb 2024, 15:20:10
Short summary description Nokia 6020 (gray/black) 90 g Graphite:

Nokia 6020 (gray/black), 128 x 128 pixels, Bluetooth, 760 mAh, Graphite

Long summary description Nokia 6020 (gray/black) 90 g Graphite:

Nokia 6020 (gray/black). Display resolution: 128 x 128 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 760 mAh, Standby time (2G): 336 h. Weight: 90 g. Product color: Graphite

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.