location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro Tablet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 EE G1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H9X71EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894584649 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 09:50:09
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2017
Product end of life date
Bullet Points HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Black
  • - 25,6 cm (10.1") 1280 x 800 pixels IPS
  • - Intel Atom® Z3735F 1,33 GHz
  • - 32 GB Flash Card reader integrated
  • - Single camera Front camera
  • - 3G Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 28,5 Wh
  • - Windows 10 Pro
More>>>
Short summary description HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black:
This short summary of the HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro Tablet 10 EE G1, 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 10 Pro, Black

Long summary description HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black:
This is an auto-generated long summary of HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black based on the first three specs of the first five spec groups.

HP Pro Tablet 10 EE G1. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 850 g. Operating system installed: Windows 10 Pro. Product color: Black

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3735F
Processor cores
4
Processor threads
4
Processor boost frequency
1,83 GHz
Processor frequency *
1,33 GHz
Processor cache
2 MB
Processor cache type
L2
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1UB
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2,2 W
Stepping
C0
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory
2 GB
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
1
Audio system
DTS Sound+
Camera
Rear camera
Yes
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Front camera *
Yes
Network
Mobile network generation
3G
Mobile network connection *
Yes
3G standards
HSPA+
Bluetooth
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
No
WWAN
Installed
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Mobile High-Definition Link (MHL)
No
Micro HDMI ports quantity
1
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
Yes
DC-in jack
Yes
Phone features
Voice call
Yes
Video call
Yes
Messaging
Instant messaging (IM)
Yes
Video messaging
Yes
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Black
Performance
Assisted GPS (A-GPS) *
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Electronic compass
Yes
Trusted Platform Module (TPM)
Yes
Country of origin
China
Software
Platform *
Windows
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel® Quick Sync Video Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® RealSense Technology
No
Embedded options available
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
28,5 Wh
Number of battery cells
2
Continuous video playback time
9,5 h
Power
AC adapter power
18 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
280 mm
Depth
182 mm
Height
14,4 mm
Weight
850 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Certificates
Compliance certificates
RoHS
Other features
Processor socket
BGA 592
Power auto-sensing
Yes
Processor ARK ID
80274
Source Review comments Score
notebookcheck.net
Updated:
2017-03-01 08:14:38
Robust. HP's tablet is designed for use in educational institutions. It is accordingly robust. The equipment is also in line with the intended purpose: A bright, high-contrast IPS screen and 3G modem are installed...
Good bright, high-contrast IPS screen, 3G modem, runs quietly, robust...
Bad 12 month warranty only...
Bottom line HP's Pro 10 EE G1 tablet provides enough computing power for coping with the intended tasks. The device runs silently and does not get excessively hot. It features a robust build and should therefore also survive drops. Connecting to the outside world is...
77%