Epson logo

Epson SureColor SC-P6000 STD large format printer Inkjet Color 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215618
Info modified on:
28 Dec 2023, 14:07:11
Short summary description Epson SureColor SC-P6000 STD large format printer Inkjet Color 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson SureColor SC-P6000 STD, Inkjet, 2880 x 1440 DPI, ESC/P-R, Cyan, Light black, Light light black, Matte black, Photo black, Vivid light magenta, Vivid..., PrecisionCore TFP, A1 (594 x 841 mm)

Long summary description Epson SureColor SC-P6000 STD large format printer Inkjet Color 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson SureColor SC-P6000 STD. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: ESC/P-R. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B2, B3, B4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Grey, Display: LCD, Display diagonal: 6,81 cm (2.68"). Power consumption (PowerSave): 19 W, Power consumption (standby): 0,5 W, Power consumption (typical): 75 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.