location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WAP-6112 wireless access point 300 Mbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WAP-6112
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP-6112 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867194454
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:34:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne WAP-6112 wireless access point 300 Mbit/s White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
  • - 64-bit WEP, 128-bit WEP, WPA, WPA2-AES, WPA2-PSK, WPA2-TKIP
  • - Antennas quantity: 2 Integrated antenna
More>>>
Short summary description LevelOne WAP-6112 wireless access point 300 Mbit/s White:
This short summary of the LevelOne WAP-6112 wireless access point 300 Mbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WAP-6112, 300 Mbit/s, 10,100,1000 Mbit/s, 2.4 - 2.4835 GHz, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3af,..., 63 user(s), 13 channels

Long summary description LevelOne WAP-6112 wireless access point 300 Mbit/s White:
This is an auto-generated long summary of LevelOne WAP-6112 wireless access point 300 Mbit/s White based on the first three specs of the first five spec groups.

LevelOne WAP-6112. Maximum data transfer rate: 300 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s, Frequency band: 2.4 - 2.4835 GHz. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA2-AES, WPA2-PSK, WPA2-TKIP. Placement: Ceiling, Product color: White, LED indicators: WLAN. Antenna features: Integrated antenna, Antenna gain level (max): 3 dBi. Width: 175 mm, Depth: 195 mm, Height: 41 mm

Features
2.4 GHz *
Yes
5 GHz *
No
Maximum data transfer rate *
300 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Networking standards
IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
Number of users
63 user(s)
Channels quantity
13 channels
Quality of Service (QoS) support
Yes
Security
Security algorithms *
64-bit WEP, 128-bit WEP, WPA, WPA2-AES, WPA2-PSK, WPA2-TKIP
Management features
Web-based management
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
DC-in jack
Yes
Design
Placement *
Ceiling
Product color *
White
Reset button
Yes
LED indicators
WLAN
Internal
No
Antenna
Antenna features
Integrated antenna
Antennas quantity
2
Antenna gain level (max)
3 dBi
Performance
High power
No
Weight & dimensions
Width
175 mm
Depth
195 mm
Height
41 mm
Weight
210 g
Packaging data
Package width
200 mm
Package depth
250 mm
Package height
70 mm
Package weight
440 g
Packaging content
Cables included
LAN (RJ-45)
Operational conditions
Operating relative humidity (H-H)
0 - 40%
Operating temperature (T-T)
-10 - 70 °C
Storage temperature (T-T)
10 - 90 °C
Storage relative humidity (H-H)
0 - 95%
Brand Image Article code product Stock Price from
LevelOne WAP-8121 wireless access point 433 Mbit/s White Power over Ethernet (PoE) LevelOne WAP-8121 wireless access point 433 Mbit/s White Power over Ethernet (PoE)
(show image)
WAP-8121 WAP-8121 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WAP-6202 wireless access point 300 Mbit/s White Power over Ethernet (PoE) LevelOne WAP-6202 wireless access point 300 Mbit/s White Power over Ethernet (PoE)
(show image)
WAP-6202 WAP-6202 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WAP-6201 wireless access point 300 Mbit/s White Power over Ethernet (PoE) LevelOne WAP-6201 wireless access point 300 Mbit/s White Power over Ethernet (PoE)
(show image)
WAP-6201 WAP-6201 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WAB-5120 wireless access point 300 Mbit/s White Power over Ethernet (PoE) LevelOne WAB-5120 wireless access point 300 Mbit/s White Power over Ethernet (PoE)
(show image)
WAB-5120 WAB-5120 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WAB-6120 wireless access point 150 Mbit/s White Power over Ethernet (PoE) LevelOne WAB-6120 wireless access point 150 Mbit/s White Power over Ethernet (PoE)
(show image)
WAB-6120 WAB-6120 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WAB-7000 wireless access point 100 Mbit/s White Power over Ethernet (PoE) LevelOne WAB-7000 wireless access point 100 Mbit/s White Power over Ethernet (PoE)
(show image)
WAB-7000 WAB-7000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)