location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF628cw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9946A018
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574631929
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 14 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB
  • - 26 kg
More>>>
Short summary description Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
This short summary of the Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF628cw, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Black, White

Long summary description Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS MF628cw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 14 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, White

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (color, normal quality, A4/US Letter)
14 ppm
Warm-up time
23 s
Time to first page (black, normal)
18 s
Time to first page (color, normal)
18 s
Print margins (top, bottom, right, left)
5 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Copy speed (color, normal quality, A4)
14 cpm
Time to first copy (black, normal)
19 s
Time to first copy (color, normal)
19 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud, E-mail, FTP, File, Image, USB
Scan speed (color)
14 ppm
Scan speed (black)
14 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF
Input color depth
24 bit
Output color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
Colour faxing
Fax resolution (black)
200 x 100 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
512 pages
Auto-redialing
Yes
Fax forwarding
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Features
Recommended duty cycle
0 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
UFRII-LT
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Coated paper, Cut sheet, Envelopes, Heavy paper, Labels, Plain paper, Postcard, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Statement
Envelopes sizes
10, B5, C5, DL, Monarch
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
HTTPS, SNMP
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
512 MB
Sound pressure level (printing)
48 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
8,89 cm (3.5")
Color display
Yes
Power
Power consumption (PowerSave)
1 W
Power consumption (standby)
20 W
Power consumption (off)
0,5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2012
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
430 mm
Depth
484 mm
Height
429 mm
Weight
26 kg
Source Review comments Score
pcmag.com
Updated:
2018-01-19 01:45:07
Based on price alone, the Canon Color imageClass MF628Cw ($399) is an obvious candidate if you need a color laser multifunction printer (MFP) for your micro office or for personal use and want one that can print, scan, copy, and fax. It's a little larger...
Good Prints, scans, copies, and faxes, Automatic document feeder, Ethernet and Wi-Fi, Color touch-screen controls, High-quality output in testing...
Bad Low paper capacity, Big and heavy for what it offers, No duplexer, even as an option...
Bottom line The Canon Color imageClass MF628Cw is a little large for a multifunction printer meant for personal or micro-office use, but it can print, scan, copy, and fax, and it features front-panel touch-screen controls...
60%
Country Distributor
Deutschland 1 distributor(s)