location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BM50B/10 portable stereo system 40 W FM Black MP3 playback

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BM50B/10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM50B/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581735883
Category:
Devices which have both radios and CD players.
Portable Stereo Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 May 2023 13:45:06
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips BM50B/10 portable stereo system 40 W FM Black MP3 playback:
This short summary of the Philips BM50B/10 portable stereo system 40 W FM Black MP3 playback data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BM50B/10, FM, Player, CD, CD-R, CD-RW, Fast forward, Next, Previous, Repeat, Shuffle, 40 W, 6,35 cm (2.5")

Long summary description Philips BM50B/10 portable stereo system 40 W FM Black MP3 playback:
This is an auto-generated long summary of Philips BM50B/10 portable stereo system 40 W FM Black MP3 playback based on the first three specs of the first five spec groups.

Philips BM50B/10. Supported radio bands: FM. Optical drive type: Player, Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast forward, Next, Previous, Repeat, Shuffle. RMS rated power: 40 W, Subwoofer driver diameter (imperial): 6,35 cm (2.5"). Display type: LED. Product color: Black, Volume control: Rotary

Radio
Supported radio bands *
FM
Preset stations quantity
20
Optical drive
Optical drive type *
Player
Disc types supported
CD, CD-R, CD-RW
Playback modes
Fast forward, Next, Previous, Repeat, Shuffle
Cassette
Cassette deck *
No
Loudspeakers
RMS rated power *
40 W
Number of built-in speakers
2
Subwoofer driver diameter (imperial)
6,35 cm (2.5")
Display
Display type
LED
Features
USB direct playback
Yes
Volume control
Rotary
Product color *
Black
MP3 playback *
Yes
Sleep timer
Yes
Bass reflex
Yes
FM radio
Yes
Clock function
Yes
Alarm clock
Yes
Features
FM antenna
Yes
Ports & interfaces
Headphone connectivity
3.5 mm
Apple docking
Yes
Apple docking compatibility
Yes
Line-in
Yes
USB 2.0 ports quantity
1
Audio input
1
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP
Power
Power source *
AC
AC input voltage
110-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
500 mm
Depth
63 mm
Height
218 mm
Weight
2,56 kg
Packaging content
Handheld remote control
Yes
Packaging data
Package width
555 mm
Package depth
150 mm
Package height
268 mm
Package weight
4,3 kg
Brand Image Article code product Stock Price from
Philips BM50B/11 portable stereo system Digital 40 W FM Black, Silver MP3 playback Philips BM50B/11 portable stereo system Digital 40 W FM Black, Silver MP3 playback
(show image)
BM50B/11 BM50B/11
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)