location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MKY52ZM/A mobile phone case 11,9 cm (4.7") Border Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MKY52ZM/A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MKY52ZM/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888462660938 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2023 13:47:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MKY52ZM/A mobile phone case 11,9 cm (4.7") Border Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Border 11,9 cm (4.7") Apple
  • - Microfibre, Silicone
  • - Blue
More>>>
Short summary description Apple MKY52ZM/A mobile phone case 11,9 cm (4.7") Border Blue:
This short summary of the Apple MKY52ZM/A mobile phone case 11,9 cm (4.7") Border Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MKY52ZM/A, Border, Apple, iPhone 6s iPhone 6, 11,9 cm (4.7"), Blue

Long summary description Apple MKY52ZM/A mobile phone case 11,9 cm (4.7") Border Blue:
This is an auto-generated long summary of Apple MKY52ZM/A mobile phone case 11,9 cm (4.7") Border Blue based on the first three specs of the first five spec groups.

Apple MKY52ZM/A. Case type: Border, Brand compatibility: Apple, Compatibility: iPhone 6s iPhone 6, Maximum screen size: 11,9 cm (4.7"), Product color: Blue

Brand Image Article code product Stock Price from
Apple

Apple MKY32ZM/A mobile phone case 11,9 cm (4.7") Cover Red
(show image)
MKY32ZM/A MKY32ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MLCX2ZM/A mobile phone case 11,9 cm (4.7") Cover Ivory
(show image)
MLCX2ZM/A MLCX2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MKY12ZM/A mobile phone case 11,9 cm (4.7") Cover White
(show image)
MKY12ZM/A MKY12ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MLCW2ZM/A mobile phone case 11,9 cm (4.7") Cover Turquoise
(show image)
MLCW2ZM/A MLCW2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MKY42ZM/A mobile phone case 11,9 cm (4.7") Cover Beige
(show image)
MKY42ZM/A MKY42ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MLCU2ZM/A mobile phone case 11,9 cm (4.7") Cover Pink
(show image)
MLCU2ZM/A MLCU2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MKY62ZM/A mobile phone case 11,9 cm (4.7") Cover Orange
(show image)
MKY62ZM/A MKY62ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MKY22ZM/A mobile phone case 11,9 cm (4.7") Cover Blue
(show image)
MKY22ZM/A MKY22ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MLCV2ZM/A mobile phone case 11,9 cm (4.7") Cover Lilac
(show image)
MLCV2ZM/A MLCV2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MKY02ZM/A mobile phone case 11,9 cm (4.7") Cover Grey, Charcoal
(show image)
MKY02ZM/A MKY02ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)