location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TESA Powerbond Ultra Strong 1,5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TESA Check ‘TESA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powerbond Ultra Strong
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55791-00002-01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042448217363
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TESA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jan 2022 19:05:07
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description TESA Powerbond Ultra Strong 1,5 m:
This short summary of the TESA Powerbond Ultra Strong 1,5 m data-sheet is auto-generated and uses the product title and the first six key specs.

TESA Powerbond Ultra Strong, White, 1,5 m, 1 kg/cm, 19 mm

Long summary description TESA Powerbond Ultra Strong 1,5 m:
This is an auto-generated long summary of TESA Powerbond Ultra Strong 1,5 m based on the first three specs of the first five spec groups.

TESA Powerbond Ultra Strong. Product color: White, Length: 1,5 m, Holding capacity: 1 kg/cm. Width: 19 mm

Brand Image Article code product Stock Price from
TESA

TESA 55790 mounting tape/label 0,06 m Mounting pad
(show image)
55790 55790 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 58213-00000
(show image)
58213-00000-02 58213-00000 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA Powerstrips POSTER Mounting label
(show image)
58003-00079-00 Powerstrips POSTER 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA Powerstrips
(show image)
57550-00014-00 Powerstrips 0.00
(excl. VAT)
0 (incl. VAT)