location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UD46E-P Digital signage flat panel 116,8 cm (46") LED 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UD46E-P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH46UDEPLBB show
Show alternative article codes used in the online market place
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:32:02
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UD46E-P Digital signage flat panel 116,8 cm (46") LED 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 116,8 cm (46") 1920 x 1080 pixels LED 700 cd/m²
  • - Direct-LED 8 ms
  • - Ethernet LAN
More>>>
Short summary description Samsung UD46E-P Digital signage flat panel 116,8 cm (46") LED 700 cd/m² Full HD Black:
This short summary of the Samsung UD46E-P Digital signage flat panel 116,8 cm (46") LED 700 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UD46E-P, Digital signage flat panel, 116,8 cm (46"), LED, 1920 x 1080 pixels

Long summary description Samsung UD46E-P Digital signage flat panel 116,8 cm (46") LED 700 cd/m² Full HD Black:
This is an auto-generated long summary of Samsung UD46E-P Digital signage flat panel 116,8 cm (46") LED 700 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Samsung UD46E-P. Product design: Digital signage flat panel. Display diagonal: 116,8 cm (46"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product color: Black

Display
LED backlighting type
Direct-LED
Display diagonal *
116,8 cm (46")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
3500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display diagonal (metric)
116 cm
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
USB ports quantity
1
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Component video (YPbPr/YCbCr) in
1
RS-232 interface
Yes
Design
Product design *
Digital signage flat panel
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Bezel width (bottom)
2,3 mm
Bezel width (side)
1,2 mm
Bezel width (top)
2,3 mm
Performance
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
135 W
Power consumption (standby) *
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Weight & dimensions
Width
1021 mm
Depth
96,5 mm
Height
576,6 mm
Weight
18 kg
Packaging data
Package width
1160,8 mm
Package depth
279,4 mm
Package height
713,8 mm
Package weight
22,4 kg
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
DisplayPort
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Other features
System on Chip (SoC) type
Samsung SMART Signage Platform (SSSP) Gen 3
Quick start guide
Yes
Energy efficiency class (old)
C
Plug and Play
Yes
Country Distributor
United Kingdom 1 distributor(s)