location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Dual Video USB 3.0 D1000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Video USB 3.0 D1000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D1000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063784509 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2020 10:21:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Dual Video USB 3.0 D1000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,1000,100 Mbit/s
  • - Cable lock slot
  • - Plug and Play
Long product name DELL Dual Video USB 3.0 D1000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black :
The short editorial description of DELL Dual Video USB 3.0 D1000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

DUAL VIDEO DOCKING STATION USB 3.0 D1000 452-BBZI
More>>>
Short summary description DELL Dual Video USB 3.0 D1000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This short summary of the DELL Dual Video USB 3.0 D1000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Dual Video USB 3.0 D1000, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 3.5 mm, USB Type-A, 10,1000,100 Mbit/s, Black

Long summary description DELL Dual Video USB 3.0 D1000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This is an auto-generated long summary of DELL Dual Video USB 3.0 D1000 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black based on the first three specs of the first five spec groups.

DELL Dual Video USB 3.0 D1000. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,1000,100 Mbit/s. Product color: Black, Maximum digital resolution: 2560 x 1600 pixels, Cable lock slot type: Kensington. Power source type: AC, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. USB data transfer rates: 5000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
USB connector type
USB Type-A
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Performance
Card reader integrated *
No
Optical drive included
No
Maximum digital resolution
2560 x 1600 pixels
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
LED indicators
Yes
Plug and Play
Yes
Power
Power source type
AC
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Packaging content
User guide
Yes
Other features
USB data transfer rates
5000 Mbit/s
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)