- - Scanner type: Flatbed & ADF scanner 1200 x 1200 DPI
- - Color scanning Duplex scanning
- - A4 Scanning media types supported: Envelopes, Labels, Photo paper, Plain paper, Plastic Card, Post Card(JPN)
- - Maximum scan size: 216 x 297 mm Sensor type: CMOS CIS
- - USB port
- - Power supply type: AC 4,73 W
SCANJET PRO 2500 F1 FB 1200DPI DUPL 20PPM/40IPM 50PG ADF LTR USB
HP Scanjet Pro 2500 f1, 216 x 297 mm, 1200 x 1200 DPI, 24 bit, 24 bit, 20 ppm, 20 ppm
HP Scanjet Pro 2500 f1. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 1200 DPI, Input color depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product color: Black, White. Sensor type: CMOS CIS, Daily duty cycle (max): 1500 pages, Light source: LED. Maximum ISO A-series paper size: A4, Scanning media types supported: Envelopes, Labels, Photo paper, Plain paper, Plastic Card, Post Card(JPN), Auto Document Feeder (ADF) media weight: 60 - 105 g/m². Standard interfaces: USB 2.0