location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N550JK-SH71T-CB laptop Intel® Core™ i7 i7-4710HQ 39,6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N550JK-SH71T-CB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N550JK-SH71T-CB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:54:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS N550JK-SH71T-CB laptop Intel® Core™ i7 i7-4710HQ 39,6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Grey, Stainless steel
  • - Intel® Core™ i7 i7-4710HQ 2,5 GHz
  • - Touchscreen 39,6 cm (15.6") 1366 x 768 pixels LED backlight Matt 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® GTX 850M 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 120 W
  • - Windows 8.1
More>>>
Short summary description ASUS N550JK-SH71T-CB laptop Intel® Core™ i7 i7-4710HQ 39,6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Stainless steel:
This short summary of the ASUS N550JK-SH71T-CB laptop Intel® Core™ i7 i7-4710HQ 39,6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N550JK-SH71T-CB, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS N550JK-SH71T-CB laptop Intel® Core™ i7 i7-4710HQ 39,6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Stainless steel:
This is an auto-generated long summary of ASUS N550JK-SH71T-CB laptop Intel® Core™ i7 i7-4710HQ 39,6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Stainless steel based on the first three specs of the first five spec groups.

ASUS N550JK-SH71T-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Grey, Stainless steel

Design
Product type *
Laptop
Product color *
Grey, Stainless steel
Form factor *
Clamshell
Display
Touchscreen type
Capacitive
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
Not supported
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4710HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3,5 GHz
Processor frequency *
2,5 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 850M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x416
Graphics card Open GL support
Yes
Audio
Audio system
SonicMaster Premium
Number of built-in speakers
4
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Ports & interfaces
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM86
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1PX
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78930
Conflict-Free processor
Yes
Power
AC adapter power
120 W
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Certificates
Compliance certificates
RoHS
Certification
UL, TUV, MIC, CE Marking Compliance, FCC Compliance, BSMI, CCC, GOST-R, CB, EPEAT, Energy star, IDA, CECP, WEEE, Erp 2013, RoHS, JATE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
383 mm
Depth
255 mm
Height
27,7 mm
Weight *
2,6 kg
Other features
AC adapter included
Yes
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Review comments Score
HEXUS.net
Updated:
2016-11-14 19:37:26
The Asus N550JK laptop didn't get off to an awe-inspiring start, and there were obvious reasons why: last year's UK model carried a mediocre 1,366x768 display that single-handedly spoilt what was an otherwise stylish design. There's good news, though, as...
Good Very good CPU performance, Reasonable gaming potential, Attractive design, Wide viewing angles, Responsive touchscreen, Good connectivity options...
Bad Middling battery life, Very reflective display, Speaker placement not ideal, Annoying bloatware, Sluggish hard disk...
Bottom line Today's laptops are all about compromise, and consumers need to identify the features that matter most and shop accordingly. Attempting to cover as multiple bases, the Asus N550JK straddles the line between mainstream and gaming laptops with stylish desig...
0%
notebookcheck.net
Updated:
2016-11-14 19:37:26
We had the N550JV-CN201H with a GeForce GT 750M and high-color IPS, Full HD screen in review about a year ago. The 15-inch laptop proved to be a round solution featuring a high-quality build , very good screen, and plenty of gaming power. Now the new GeFo...
Good Matte IPS screen (Full HD) with high-contrast, High gaming performance, High storage capacity, Appealing casing, Backlit keyboard, High-quality sound, Mini-DisplayPort...
Bad Stiff touchpad, Low gaming power in battery mode, High idle power consumption...
Bottom line Asus N550JK-CN109H The throttling issue of the N550JV-CN201H precursor is a thing of the past.Asus has assembled an attractive multimedia device with gaming ambitions dubbed N550JK-CN109H. It is interesting because it sports a brand new GeForce GTX 850M t...
81%