location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G910 keyboard Gaming USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G910
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007810
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:49:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech G910 keyboard Gaming USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Backlight Various
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Logitech G910 keyboard Gaming USB Black:
This short summary of the Logitech G910 keyboard Gaming USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G910, Full-size (100%), Wired, USB, Black

Long summary description Logitech G910 keyboard Gaming USB Black:
This is an auto-generated long summary of Logitech G910 keyboard Gaming USB Black based on the first three specs of the first five spec groups.

Logitech G910. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Wrist rest. Recommended usage: Gaming. Product color: Black

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
70 million characters
Windows keys
Yes
Hot keys
Yes
Programmable hot keys
Yes
Purpose
PC/Server
Design
Backlight *
Yes
Backlight color
Various
Keyboard style
Straight
Full-size keyboard
Yes
Design
Wrist rest
Yes
Product color *
Black
Surface coloration
Monochromatic
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Minimum storage drive space
100 MB
Weight & dimensions
Keyboard dimensions (WxDxH)
243,5 x 505 x 35,5 mm
Keyboard weight
1,5 kg
Packaging content
Number of products included *
1 pc(s)
User guide
Yes
Source Review comments Score
Bjorn3d.com
Updated:
2017-08-04 04:33:05
Logitech is a broad and diverse company that was founded back in 1981 in Switzerland with the plan to revolutionize people's interaction with the digital world. They started with a simple innovation that most of us take for granted called the mouse, but a...
Good RGB lighting on each switch, User friendly Software interface, ARX Dock and App, Solid construction, RGB lighting on each switch, User friendly Software interface, ARX Dock and App, Solid construction...
Bad Flimsy interchangeable palm rests, No braided cable, Lack of USB ports for mouse or headset, Flimsy interchangeable palm rests, No braided cable, Lack of USB ports for mouse or headset...
Bottom line When Logitech offered to send us their new G910 we were both excited and curious to see their new flagship. We were excited because Logitech's Flagship G line has always had a good product line that covers entry level to advanced. We were a bit curious ab...
91%
nikktech.com
Updated:
2017-08-04 04:33:12
As we've pointed out numerous times in the past mechanical keyboards have taken the market by storm and so both old and new manufacturers never stop releasing new models in the market hoping to win over a good portion of the market. Now as many of you are...
Good Build Quality, Design, Full RGB Key Illumination (16.8m Colors), Available Effects, Individual Key Illumination, RomerG Mechanical Switches (70M Actuations/Reduced Actuation Force By 25%), 9 Programmable Keys, AntiGhosting, Arx Control Integration (Dockin...
Bad No USB Ports...
Bottom line I've had the opportunity to use and test several Logitech keyboards in the past and I have to say that the G19 is my favorite one, or at least it was up until the moment we got the G910 Orion Spark. It may not feature a LCD screen at the center like the G...
0%
gamecrate.com
Updated:
2017-08-04 04:33:35
As is the case with many peripheral companies these days, Logitech is currently exploring options beyond the world of Cherry switches. The G910 Orion Spark gaming keyboard represents a bold step forward into the post-Cherry world for the company, and uses...
Bottom line If you like the looks of the Orion Spark and plan on using it primarily for gaming, then it's a powerful choice you're unlikely to regret...
85%
lanoc.org
Updated:
2017-08-04 04:33:46
With Corsair locking in an exclusivity deal on the Cherry RGB key switches for their first year and in general with Cherry switches being on backorder sometimes over a year out it's no surprise that a lot of the manufactures have been reaching out to othe...
Bottom line Without a doubt the G910 Orion Spark is a drastic change from the what they did the last few years. With the G510s and G19s they just rebranded and continued to sell basically the same product. The G910 isn't just an RGB version of the G710+, they brough...
0%
gamezone.com
Updated:
2017-08-04 04:33:47
There's a lot of options for PC gamers as far as peripherals are concerned. During high school and college, I used primarily Logitech. After college, I expanded out to other brands -- Razer, Roccat, SteelSeries and Mad Catz, among others. I'm now going fu...
0%
techsupportforum.com
Updated:
2017-08-04 04:33:48
Logitech is known for some of the highest quality products on the market and their G gaming division is no different. For years, the company has brought some of the most different and best functioning products available on the market, a great example is L...
Bottom line Backed by professional gaming groups like Cloud9 and Team SoloMid, the Logitech G910 Orion Spark is an astonishing gaming keyboard that really is space-aged technology. It clearly shows the long hours or engineering and thought that went into this keyboar...
0%
Gamingnexus.com
Updated:
2017-08-04 04:33:50
Logitech has had some really great keyboards over the years, and the one we have today is no exception. The Logitech G910 Orion Spark is built from the ground up for gamers. Logitech put in a great deal of work to make this one of the best keyboards I've...
80%
reviewstudio.net
Updated:
2017-08-04 04:33:56
Logitech has met the wave of RGB backlit mechanicals head-on with the G910 Orion Spark keyboard, featuring the ROMER-G type switch. This week, we're taking a look at it, and see how it fares against competing forces like Razer's Blackwidow or Corsair's K7...
Good Excellent lighting across the board, Soft tactile ROMERG switches, Comprehensive software package, ARX integration;...
Bad Keycap edges are sharp and angular, Wristrest not comfortable for typing;...
Bottom line Logitech comes out swinging when it comes to RGB. While the G710+ was a great keyboard on its own, it was yet another one model in the vast sea of Cherry MX, white-backlit mechs out there. I simply cannot say the same thing about G910. This is a new perip...
92%
legitreviews.com
Updated:
2017-08-04 04:34:06
Logitech products have long been one of the favorites for gamers. Many of their computer peripherals are well regarded for their affordability and reliability their range of home, lifestyle, business, and gaming focused products in many different places...
Bottom line We feel the Logitech G910 Orion Spark comes off as a love it or hate it kind of keyboard. The curved edges around the bezel make for some subtlety, but everywhere else is a vision of some futuristic technology. Its asymmetrical wristrests and edgy keycaps...
0%
gadgetreview.com
Updated:
2017-08-04 04:34:07
Logitech has a fabulous long-standing reputation with PC gamers for producing quality keyboards, mice and headphones. The love-love relationship really kicked off in the early turn of the century when the company launched some the first mice to feature—wa...
Good Great price, Proprietary RomerG keys, fastest key switches on the market, ARX app LGS software is a fabulous combo, Elegant design, 13 macro keys, dedicated media keys...
Bad Switches off for no reason, but very rarely, No USB ports, no audio jacks...
94%
computershopper.com
Updated:
2017-08-04 04:34:24
However, there's a certain appeal to this simplicity. The Orion Spark doesn't require you to learn a new programming language just to make the keyboard's 16.8 million colors do a decent number of things. If you're only buying a keyboard because you want i...
Good Bright, lovely lighting, Ample function keys, Easy-to-use software, Quiet key action for a mechanical board...
Bad Needs more customizations and effects, No USB ports, Supplemental smartphone app is so-so, No real user community of lighting/effect enthusiasts...
Bottom line The G910 Orion Spark is a great keyboard for light-loving newbies, but we wish it could do a little more (or that others, with much more time on their hands, could program new lighting tricks). Read More…...
70%
pcworld.com_techhive.com
Updated:
2017-08-04 04:34:43
Logitech's G910 Orion Spark is a completely new keyboard with completely new switches, built from the ground up for gaming and full RGB backlighting. As such, it's probably the device where we have the most to talk about because, well, it's entirely uniqu...
Good Gorgeous lighting with very little light leakage, Easy to configure, Macro keys placed intelligently...
Bad Scalloped keycaps, Mushy Romer-G switches...
Bottom line Logitech's G910 Orion Spark has the best lighting of any RGB keyboard, but its Romer-G switches leave a lot to be desired...
70%
neowin.net
Updated:
2017-08-04 04:34:46
Before checking out the review, make sure you check out the my unboxing and first impressions here !The Logitech G910 Orion Spark mechanical gaming keyboard is uniquely different from any other keyboard I've used. Various elements of the keyboard, includi...
85%
tomsguide.com
Updated:
2017-08-04 04:34:46
While the Orion Spark boasts a totally new design, you're probably already familiar with the looks of the BlackWidow Chroma and Gaming K70. Save for the RGB features, the BlackWidow Chroma is identical to the BlackWidow Ultimate 2014, while the Gaming K70...
14%
pcmag.com
Updated:
2017-08-04 04:34:51
Logitech's G910 Orion Spark ($179.99) is the the company's latest gaming keyboard, but even long-time Logitech fans might be surprised by some of the extras offered on the new model. Several customizable features let you tweak everything from lightin...
Good Unique keycap design is great for gaming. Proprietary key switches offer an alternative to Cherry MX switches. Software offers customization, stat tracking, and lighting controls. Built-in smartphone dock and media controls. Programmable macro keys. Swapp...
Bad Asymmetrical keycap layout isn't great for for non-gamers...
Bottom line Serious gamers will love the customizable features of the Logitech G910 Orion Spark. But if you're using this keyboard for anything besides gaming, the asymmetrical key layout might not be ideal...
70%
gamersnexus.net
Updated:
2017-08-04 04:35:13
It's rare that we see innovation where suppliers already dominate a market. Keyboard switches are one such market: Cherry undoubtedly boasts the largest foothold with its colored MX switches, with Kailh grasping at part of that western stronghold. Most ma...
Bottom line I've enjoyed my time with the G910. It's been tremendously fun to play with the lighting settings and learn about the new switches. Light programming has potential for more creative owners, especially when it comes to cool-down macro timings in the future...
0%
tomsguide.com
Updated:
2017-08-04 04:35:19
There was a time, not so long ago, when purchasing a gaming keyboard meant you'd be stuck with some kind of garish neon green, blue or red backlighting. If your home décor didn't match, that was just tough cookies.Full-color keyboards , which let you choo...
Good Beautiful design and lightin, Great in-game performanc, Flawless macro-recordin, Intuitive software...
Bad Lighting options could be more robust, Romer-G switches feel run of the mill...
Bottom line The Logitech Orion Spark gaming keyboard is comfortable, user-friendly and drop-dead gorgeous. There was a time, not so long ago, when purchasing a gaming keyboard meant you'd be stuck with some kind of garish neon green, blue or red backlighti...
80%
hothardware.com
Updated:
2018-02-10 02:41:13
In a broad sense, there are two types of keyboards in this world—those that use mechanical key switches and those that don't. If that sounds like something a keyboard snob would say, so be it, this editor stands guilty as charged, and happily so. We can a...
Bottom line In our last roundup of mechanical keyboards, we determined there wasn't a clear winner out of the bunch, and while that's mostly true this time around, there is one that we favor above the rest. That one is G.Skill's Ripjaws KM780 RGB. It's the most balan...
0%
videogamesuncovered.com
Updated:
2018-04-01 06:12:06
Design wise the Logitech G910 Orion Spark mechanical keyboard is a very slick looking one, with a robust edge making it feel very solid in terms of build and quality. Weighing at about 1.3KG, the keyboard won't move around in the most intense of gaming se...
80%
Brand Image Article code product Stock Price from
Logitech G

Logitech G G513 Carbon RGB Mechanical Gaming , GX Blue (Clicky) keyboard USB QWERTY Turkish
(show image)
920-008935 G513 Carbon RGB Mechanical Gaming Keyboard, GX Blue (Clicky) 0.00
(excl. VAT)
0 (incl. VAT)