OKI logo

OKI MB770dnv LED A4 1200 x 1200 DPI 52 ppm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37500
Info modified on:
14 Mar 2024, 17:15:33
Short summary description OKI MB770dnv LED A4 1200 x 1200 DPI 52 ppm:

OKI MB770dnv, LED, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Grey, White

Long summary description OKI MB770dnv LED A4 1200 x 1200 DPI 52 ppm:

OKI MB770dnv. Print technology: LED, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Grey, White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.