HPE logo

HPE 5406R-8XGT/8SFP+ (No PSU) v2 zl2 Managed L3 10G Ethernet (100/1000/10000) 4U Grey

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68823
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Lifetime, advance replacement, next business day, phone support, software releases
Long product name HPE 5406R-8XGT/8SFP+ (No PSU) v2 zl2 Managed L3 10G Ethernet (100/1000/10000) 4U Grey:

HP 5406R-8XGT/8SFP+ (No PSU) v2 zl2 Switch

Short summary description HPE 5406R-8XGT/8SFP+ (No PSU) v2 zl2 Managed L3 10G Ethernet (100/1000/10000) 4U Grey:

HPE 5406R-8XGT/8SFP+ (No PSU) v2 zl2, Managed, L3, 10G Ethernet (100/1000/10000), Rack mounting, 4U

Long summary description HPE 5406R-8XGT/8SFP+ (No PSU) v2 zl2 Managed L3 10G Ethernet (100/1000/10000) 4U Grey:

HPE 5406R-8XGT/8SFP+ (No PSU) v2 zl2. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 64000 entries, Switching capacity: 960 Gbit/s. Networking standards: IEEE 802.3an. Rack mounting, Form factor: 4U

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.