location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTZ German Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K380 Multi-Device
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007566 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206061347
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:01:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTZ German Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - Bluetooth
  • - QWERTZ German
  • - Mini
  • - Grey
More>>>
Short summary description Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTZ German Grey:
This short summary of the Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTZ German Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech K380 Multi-Device, Mini, Wireless, Bluetooth, QWERTZ, Grey

Long summary description Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTZ German Grey:
This is an auto-generated long summary of Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTZ German Grey based on the first three specs of the first five spec groups.

Logitech K380 Multi-Device. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard layout: QWERTZ, Recommended usage: Universal. Product color: Grey

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
Bluetooth
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
No
Keyboard form factor *
Mini
Numeric keypad *
No
Hot keys
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Bluetooth version
3.0
On/off switch
Yes
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product color *
Grey
LED indicators
Battery
Battery LED indicator
Yes
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Number of batteries supported
2
Battery lifetime
2 year(s)
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
System requirements
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Mobile operating systems supported
iPadOS, iOS 11.0, iOS 11.4, iOS 12, iOS 13, iOS 14.5, Android 8.0, Android 9.0, Android 10.0, Android 10
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
279 x 124 x 16 mm
Keyboard weight
400 g
Packaging data
Package width
136 mm
Package depth
296 mm
Package height
32 mm
Package weight
518 g
Package volume
1288 cm³
Package type
Box
Packaging content
Batteries included
Yes
User guide
Yes
Other features
Internal
No
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case GTIN (EAN/UPC)
50992060613410
Master (outer) case width
136 mm
Master (outer) case length
305 mm
Master (outer) case height
287 mm
Master (outer) case weight
4,5 kg
Master (outer) case volume
11900 cm³
Quantity per pallet
1120 pc(s)
Quantity per intermodal container (20ft)
20096 pc(s)
Quantity per intermodal container (40ft)
41664 pc(s)
Quantity per intermodal container (40ft, HC)
46872 pc(s)
Source Review comments Score
androidpolice.com
Updated:
2017-05-01 06:50:02
Logitech has been all about keyboards that are designed to handle multiple connections to several different devices for the last couple of years, starting with the (freakin' awesome) K810 . About a year ago, the versatile K480 was released, with its bigge...
Good Excellent versatility for the price It's $40 and can work with essentially any Bluetooth device, be it iOS, Android, Windows, Mac, or even Chrome OS, Good typing experience That's what really matters with keyboards, and this one offers a pleasant experien...
Bad Missing keys I use home and end all the time. They're missing on this keyboard, which drives me nuts. Other keys, like delete and the arrow keys, are undersized, which makes them harder to hit quickly...
0%
gottabemobile.com
Updated:
2017-05-01 06:50:02
Logitech has been one of the biggest names in mobile accessories lately, and it's on a roll with its latest creation, the K380 Bluetooth keyboard.What's unique about the K380, however, is that it can connect to up to three different devices, allowing you...
0%
topnewreview.com
Updated:
2019-12-11 14:59:20
minimalist designThe K380 is an interesting looking keyboard at first blush; its curved edges and rounded keys gives it a sort funkiness that's leagues away from what a manufacturer like Dell would pump out. That's no knock on its quality though; the...
0%
Brand Image Article code product Stock Price from
Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ German Black Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ German Black
(show image)
920-008221 MK850 Performance 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy keyboard Gaming USB QWERTZ German Black
(show image)
920-008087 G213 Prodigy 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G910 Orion Spectrum keyboard Gaming USB QWERTZ German Black
(show image)
920-008013 G910 Orion Spectrum 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTZ German Grey, White Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTZ German Grey, White
(show image)
920-008034 K780 Multi-Device Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G810 Orion Spectrum RGB Mechanical Gaming keyboard USB QWERTZ German Black
(show image)
920-007740 G810 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MK235 keyboard Mouse included Home USB QWERTZ German Grey Logitech MK235 keyboard Mouse included Home USB QWERTZ German Grey
(show image)
920-007905 MK235 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G410 Atlas Spectrum RGB Tenkeyless Mechanical Gaming keyboard USB QWERTZ German Black
(show image)
920-007748 G410 Atlas Spectrum RGB Tenkeyless Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device Bluetooth® keyboard Universal QWERTZ German Blue Logitech K380 Multi-Device Bluetooth® keyboard Universal QWERTZ German Blue
(show image)
920-007567 K380 Multi-Device Bluetooth® Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK270 keyboard Mouse included Home USB QWERTZ German Black Logitech Wireless Combo MK270 keyboard Mouse included Home USB QWERTZ German Black
(show image)
920-004511 Wireless Combo MK270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Solar K750 keyboard Universal RF Wireless QWERTZ German Black Logitech Wireless Solar K750 keyboard Universal RF Wireless QWERTZ German Black
(show image)
920-002916 Wireless Solar Keyboard K750 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)