location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset SL450 Analog/DECT telephone Caller ID Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H2701-B1 show
Show alternative article codes used in the online market place
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gigaset SL450 Analog/DECT telephone Caller ID Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Desk Analog/DECT telephone Black, Silver
  • - Speakerphone 500 entries Short Message Service (SMS)
  • - Caller ID Alarm clock
  • - TFT Built-in display 6,1 cm (2.4")
  • - DC-in jack
  • - Lithium-Ion (Li-Ion) 200 mAh
More>>>
Short summary description Gigaset SL450 Analog/DECT telephone Caller ID Black, Silver:
This short summary of the Gigaset SL450 Analog/DECT telephone Caller ID Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset SL450, Analog/DECT telephone, Speakerphone, 500 entries, Caller ID, Short Message Service (SMS), Black, Silver

Long summary description Gigaset SL450 Analog/DECT telephone Caller ID Black, Silver:
This is an auto-generated long summary of Gigaset SL450 Analog/DECT telephone Caller ID Black, Silver based on the first three specs of the first five spec groups.

Gigaset SL450. Type: Analog/DECT telephone. Speakerphone, Phonebook capacity: 500 entries. Caller ID. Display diagonal: 6,1 cm (2.4"). Short Message Service (SMS). Product color: Black, Silver. Number of handsets included: 1

Brand Image Article code product Stock Price from
Gigaset

Gigaset SL400 DECT telephone Black, Silver
(show image)
S30852-H2103-B101 SL400 0.00
(excl. VAT)
0 (incl. VAT)