HPE logo

HPE 1TB 3.5" SATA III internal hard drive 7200 RPM 3.5" Serial ATA III

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84988
Info modified on:
31 Jul 2024, 15:02:57
Guarantee:
SATA hard drives have a 1 year limited regardless of the period for the system in which they are installed.
Long product name HPE 1TB 3.5" SATA III internal hard drive 7200 RPM 3.5" Serial ATA III:

HP 1TB 6G SATA 7.2K rpm LFF (3.5-inch) SC Midline 1yr Warranty Hard Drive

Short summary description HPE 1TB 3.5" SATA III internal hard drive 7200 RPM 3.5" Serial ATA III:

HPE 1TB 3.5" SATA III, 1 TB, 7200 RPM, 3.5", Serial ATA III

Long summary description HPE 1TB 3.5" SATA III internal hard drive 7200 RPM 3.5" Serial ATA III:

HPE 1TB 3.5" SATA III. HDD capacity: 1 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA III

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.