HPE logo

HPE Intel Xeon E5335 processor 2 GHz 8 MB L2

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64276
Info modified on:
23 May 2023, 20:01:07
Short summary description HPE Intel Xeon E5335 processor 2 GHz 8 MB L2:

HPE Intel Xeon E5335, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 65 nm, E5335, 2 GHz, 64-bit

Long summary description HPE Intel Xeon E5335 processor 2 GHz 8 MB L2:

HPE Intel Xeon E5335. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 65 nm. Market segment: Server, Number of Processing Die Transistors: 582 M, Processing Die size: 286 mm². Compatibility: ML350 G5

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.