location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS481B video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS481B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS481B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792005732 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
More>>>
Short summary description ATEN VS481B video switch HDMI:
This short summary of the ATEN VS481B video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS481B, HDMI, Metal, Black, White, 640 x 480 (VGA), 800 x 600 (SVGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 x 1200 (UXGA),..., 480p, 720p, 1080i, 1080p, 2160p, 5 V

Long summary description ATEN VS481B video switch HDMI:
This is an auto-generated long summary of ATEN VS481B video switch HDMI based on the first three specs of the first five spec groups.

ATEN VS481B. Video port type: HDMI. Material: Metal, Product color: Black, White, Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 x 1200 (UXGA),.... AC adapter output voltage: 5 V, Power consumption (typical): 5 W. Width: 200 mm, Depth: 82,5 mm, Height: 25 mm

Ports & interfaces
Video port type *
HDMI
HDMI in
4
Number of HDMI outputs
1
RS-232 ports
1
DC-in jack
Yes
Features
Material
Metal
Product color
Black, White
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 4096 x 2160
Supported video modes
480p, 720p, 1080i, 1080p, 2160p
LED indicators
Yes
Power
AC adapter output voltage
5 V
Power consumption (typical)
5 W
Weight & dimensions
Width
200 mm
Depth
82,5 mm
Height
25 mm
Weight
470 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
ATEN VS482B video switch HDMI ATEN VS482B video switch HDMI
(show image)
VS482B VS482B 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VP2120 video switch HDMI ATEN VP2120 video switch HDMI
(show image)
VP2120 VP2120 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VP1420 video switch HDMI/VGA ATEN VP1420 video switch HDMI/VGA
(show image)
VP1420 VP1420 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VP1920 video switch ATEN VP1920 video switch
(show image)
VP1920 VP1920 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VP2730 video switch HDMI ATEN VP2730 video switch HDMI
(show image)
VP2730 VP2730 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VM0808HB video switch HDMI ATEN VM0808HB video switch HDMI
(show image)
VM0808HB VM0808HB 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VM0404HB video switch HDMI ATEN VM0404HB video switch HDMI
(show image)
VM0404HB VM0404HB 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0801HB video switch HDMI ATEN VS0801HB video switch HDMI
(show image)
VS0801HB VS0801HB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)