location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1942 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1942
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1942 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423778061 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN CS1942 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 2
  • - Keyboard port type: USB Mouse port type: USB Video port type: Mini DisplayPort
  • - Full HD 2560 x 1600 pixels
  • - Housing material: Plastic
  • - Hot keys
  • - DC 6,68 W
More>>>
Short summary description ATEN CS1942 KVM switch Rack mounting Black:
This short summary of the ATEN CS1942 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1942, 2560 x 1600 pixels, Full HD, Rack mounting, 6,68 W, 1U, Black

Long summary description ATEN CS1942 KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CS1942 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CS1942. Keyboard port type: USB, Mouse port type: USB, Video port type: Mini DisplayPort. HD type: Full HD, Maximum resolution: 2560 x 1600 pixels, Scan interval: 1,99 s. Product color: Black, Rack capacity: 1U, Housing material: Plastic. Power source: DC, Input voltage: 5.3 V, Power consumption (typical): 6,68 W. Width: 197 mm, Depth: 197 mm, Height: 447 mm

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
Mini DisplayPort
DisplayPorts quantity
2
DisplayPort version
1.1
USB connector type
USB Type-A
Audio connections
Yes
Headphone outputs
2
Number of microphone inputs
2
Performance
HD type *
Full HD
Maximum resolution *
2560 x 1600 pixels
Scan interval
1, 99 s
HDCP
Yes
Power on detection
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
Housing material
Plastic
LED indicators
Yes
Hot keys
Yes
Design
Keyboard language
English, French, Japanese
Display
Built-in display *
No
On Screen Display (OSD)
No
Power
Power source
DC
Input voltage
5.3 V
Power consumption (typical)
6,68 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
197 mm
Depth
197 mm
Height
447 mm
Weight
560 g
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)