location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB - Apple 30-Pin, 0.24m mobile phone cable Black 0,24 m USB A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB - Apple 30-Pin, 0.24m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M110-10N-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190048 show
Category:
Cable which connects a mobile phone to a charger, computer or other electronic device.
Mobile Phone Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:24:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite USB - Apple 30-Pin, 0.24m mobile phone cable Black 0,24 m USB A
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,24 m
  • - USB A Male
  • - Apple 30-pin Male
  • - Black
More>>>
Short summary description Tripp Lite USB - Apple 30-Pin, 0.24m mobile phone cable Black 0,24 m USB A:
This short summary of the Tripp Lite USB - Apple 30-Pin, 0.24m mobile phone cable Black 0,24 m USB A data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USB - Apple 30-Pin, 0.24m, Black, USB A, Apple 30-pin, 0,24 m, Male, Male

Long summary description Tripp Lite USB - Apple 30-Pin, 0.24m mobile phone cable Black 0,24 m USB A:
This is an auto-generated long summary of Tripp Lite USB - Apple 30-Pin, 0.24m mobile phone cable Black 0,24 m USB A based on the first three specs of the first five spec groups.

Tripp Lite USB - Apple 30-Pin, 0.24m. Product color: Black, Connector 1: USB A, Connector 2: Apple 30-pin

Features
Product color *
Black
Cable length
0,24 m
Connector 1 *
USB A
Connector 2 *
Apple 30-pin
Connector 1 gender
Male
Connector 2 gender
Male
Features
Connector gender
Male/Male
Compatibility
iPhone(4s, 4, 3Gs, 3G and iPhone), iPad(3rd generation), iPad 2, iPad,· iPod Touch(1st through 4th generation), iPod classic and iPod nano(1st through 6th generation)
Technical details
Cable type
Dock Connector