location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Z170A GAMING M5 Intel® Z170 LGA 1151 (Socket H4) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z170A GAMING M5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7977-001R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072412814 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI Z170A GAMING M5 Intel® Z170 LGA 1151 (Socket H4) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 1151 (Socket H4) Intel® Celeron®, Intel® Pentium®
  • - PC ATX Intel® Z170 7.1 channels
  • - DDR4-SDRAM DIMM ECC Maximum internal memory: 64 GB
  • - M.2, SATA III
  • - 2-Way SLI, 3-Way CrossFireX
  • - BIOS type: UEFI Clear CMOS jumper
  • - Gigabit Ethernet
More>>>
Short summary description MSI Z170A GAMING M5 Intel® Z170 LGA 1151 (Socket H4) ATX:
This short summary of the MSI Z170A GAMING M5 Intel® Z170 LGA 1151 (Socket H4) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Z170A GAMING M5, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI Z170A GAMING M5 Intel® Z170 LGA 1151 (Socket H4) ATX:
This is an auto-generated long summary of MSI Z170A GAMING M5 Intel® Z170 LGA 1151 (Socket H4) ATX based on the first three specs of the first five spec groups.

MSI Z170A GAMING M5. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1151 (Socket H4)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Memory
Supported memory types *
DDR4-SDRAM
Memory slots type
DIMM
Memory channels
Dual-channel
ECC
Yes
Supported memory clock speeds
2133, 2400, 2600, 2800, 3000, 3200 MHz
Maximum internal memory *
64 GB
Storage controllers
Supported storage drive interfaces *
M.2, SATA III
RAID levels
1, 5, 10
Graphics
Parallel processing technology support *
2-Way SLI, 3-Way CrossFireX
Maximum resolution
4096 x 2160 pixels
Internal I/O
USB 2.0 connectors *
2
Number of SATA III connectors *
6
Number of SATA Express connectors
2
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
3
Chassis intrusion connector
Yes
EPS power connector (8-pin)
Yes
TPM connector
Yes
Parallel connector
Yes
Internal I/O
Serial port headers
1
Rear panel I/O ports
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
6
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Features
Motherboard chipset *
Intel® Z170
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
Intel
Power source type
ATX
Expansion slots
PCI Express x1 (Gen 3.x) slots
4
PCI Express x16 (Gen 3.x) slots
3
Number of M.2 (M) slots
2
BIOS
BIOS type *
UEFI
Clear CMOS jumper
Yes
Processor special features
Intel Extreme Memory Profile (XMP)
Yes
Weight & dimensions
Width
305 mm
Depth
244 mm
Source Review comments Score
computershopper.com
Updated:
2015-09-12 09:28:33
That kind of feature overload is nice when money isn't much of a concern. But chances are if you've just dropped beaucoup bucks—in the case of Intel's 6th-Generation Core chips (code-named "Skylake"), roughly $350 on an Intel Core i7-6700K , or $250 on a...
Good Attractive red-and-black aesthetics, Two metal-reinforced PCI Express slots, USB 3.1 Gen 2 support, Two x4 M.2 slots, Reasonably priced...
Bad Only two USB 3.1 ports (one Type A) and four USB 3.0 ports, No onboard power/reset buttons or Wi-Fi...
Bottom line Thanks to USB 3.1 Gen 2 and dual M.2 support, along with a pair of reinforced graphics slots, this is our favorite board so far for a gaming-centric Skylake build on a budget. Read More…...
80%
Techreport.com
Updated:
2015-09-12 09:28:33
Gaming PCs are a growing market. This bright spot within the otherwise shrinking world of PC sales has gotten the attention of motherboard makers. MSI has offered its own lineup of gamer-oriented boards for the last couple of chipset generations to target...
Bottom line MSI's Z170A Gaming M5 has lots of appealing characteristics. The board takes full advantage of the bounty of I/O built into the Z170 chipset. We're happy to see dual M.2 slots fed with quad PCIe Gen3 lanes alongside dual SATA Express ports. USB 3.1 conne...
0%
lanoc.org
Updated:
2015-09-12 09:29:48
We can't very well launch a completely new CPU with a new chipset without a motherboard right? Well MSI sent over their new Z170A Gaming M5 motherboard for us to test out Skylake and also to see what MSI has to offer in their new Z170 boards. Today I will...
Bottom line With the launch of a new architecture the best part to me is getting to see what all of the motherboard manufactures have been working on. Typically they don't release a lot of boards in between launches so a new launch means new features and sometimes c...
0%
thinkcomputers.org
Updated:
2015-09-12 09:30:17
Skylake and the Z170 chipset is here and we are going to take a look at one of MSI's motherboard offerings for the Z170 chipset. MSI has done an interesting thing with their Gaming Series motherboards. Because other manufacturers have copied their naming...
Good Sleek design and styling, Metal-plated PCI-Express slots, Killer E2400 networking, USB 3.1 and dual 32 Gb/s M.2 slots, Cool gaming software and a free 1-year license for XSplit, Post code display also shows temperature, Easy to use BIOS and Command Cente...
Bad No clear CMOS button, Not power and rest buttons, Would have liked software to all be under a single suite...
Bottom line First off you will have no problem running a dual graphics card setup with this board. You have support for 2-way SLI and 3-way CrossFire. Also the main two PCI-Express slots are metal-plated. This not only makes them look awesome, but gives you better st...
90%
reviewstudio.net
Updated:
2015-10-17 05:02:43
MSI Z170A Gaming M5 is on our table today and it opens our interaction with MSI gaming boards for the new Skylake platform (I consider XPower to be the overclocking series, even if it has ‘Gaming' in its name). It looks like a gaming warrior and it featur...
Good easy UEFI interface, performance, overclocking, power consumption, accessories, price/performance ratio...
Bottom line The Z170 gaming series reviews from MSI started with Z170A Gaming M5 motherboard. It left me with a very good impression.The red and black aspect is quite nice while the features like DDR4 Boost, Military Class 5 components and overclocking capabilities j...
90%
tomshardware.com
Updated:
2015-11-29 07:00:51
As with most Z170 motherboards, the Z170A Gaming M5 I/O panel features USB 3.1 Type A and Type-C connectors in addition to the chipset's native USB 3.0 (aka 3.1 Gen 1) and USB 2.0 ports. We occasionally get feedback promoting the removal of USB 2.0 ports...
Good Excellent efficiency, Killer Networks controller, dual M.2 interfaces, Nahimic Audio, 1year XSplit premium service upgrade.
Bad Secondtier overclocking...
Bottom line Buyers who want or need the software suite will find extra value in MSI's Z170A Gaming M5. Other potential buyers should make their decision based solely upon onboard features and their own overclocking intentions...
0%
pcmag.com
Updated:
2016-04-02 21:37:38
The Z170A Gaming M5 ($179.99) is MSI's cutting-edge take on Intel's Z170 motherboard chipset, which arrived alongside the new LGA 1151 socket. Built for enthusiasts, the Z170A packs in a nice array of substantial features for a very reasonable price, maki...
Good Well-priced for what it offers, Attractive design, USB 3,1 Gen 2 and M,2 support, Two metal-reinforced PCI Express slots for heavy graphics cards...
Bad No onboard Wi-Fi, Only two 3,1 ports and four 3,0 ports...
Bottom line With a great price and cutting-edge features, like USB 3.1 Gen 2 and dual M.2 support, the MSI Z170A Gaming M5 motherboard is a standout pick for a Skylake-based gaming build...
0%
Brand Image Article code product Stock Price from
MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX
(show image)
7916-010R Z97A GAMING 7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)