Case Logic logo

Case Logic SnapView 20,3 cm (8") Folio White

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27482
Info modified on:
10 Sept 2021, 14:46:27
Short summary description Case Logic SnapView 20,3 cm (8") Folio White:

Case Logic SnapView, Folio, Samsung, Galaxy Tab A 8.0, 20,3 cm (8"), 180 g

Long summary description Case Logic SnapView 20,3 cm (8") Folio White:

Case Logic SnapView. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy Tab A 8.0, Maximum screen size: 20,3 cm (8"). Weight: 180 g

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.