location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5730 6,1 cm (2.4") 135 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5730
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002K8T0
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 5730 6,1 cm (2.4") 135 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6,1 cm (2.4") 240 x 320 pixels
  • - Rear camera resolution (numeric): 3,2 MP Auto focus
  • - Bluetooth
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Assisted GPS (A-GPS) Voice commands
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Short summary description Nokia 5730 6,1 cm (2.4") 135 g:
This short summary of the Nokia 5730 6,1 cm (2.4") 135 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5730, Bar, 6,1 cm (2.4"), 240 x 320 pixels, 3,2 MP, Bluetooth, 1000 mAh

Long summary description Nokia 5730 6,1 cm (2.4") 135 g:
This is an auto-generated long summary of Nokia 5730 6,1 cm (2.4") 135 g based on the first three specs of the first five spec groups.

Nokia 5730. Form factor: Bar. Display diagonal: 6,1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3,2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 300 h. Weight: 135 g

Source Review comments Score
cgena.com
Updated:
2011-08-02 15:14:23
It's the season of the XpressMusics and Eseries this year for Nokia. It's not much of a surprise though when a slightly low-end looking Nokia phone comes onto our doorstep to convince us with its "competitive" price range. So when they decided to crea...
0%
asiaone.com
Updated:
2011-08-02 15:14:25
It comes with a Qwerty keyboard and a numeric keypad so you can SMS, blog, tweet or instant message your friends whichever way you choose.All these, while listening to music too. The phone lasts up to 25 hours for music playback and has a 3.5mm jack so...
0%
phonearena.com
Updated:
2011-08-02 15:14:26
is the first music-oriented handset of the manufacturer to feature and comes with all necessary features to take its place among the other high-end smartphones of the company. It is a running and aims to deliver a full set of functions, including GP...
Good Proper buildquality and youthful design, Fast GPS...
Bad Unhandy QWERTY keyboard, Mediocre audio playback and incall quality, Inconvenient navigational buttons, No Nokia Messaging support...
Bottom line The Nokia 5730 XpressMusic tries to appeal to young people, who are on the lookout for a smartphone that is equally good at audio playback, writing messages and social networking. Unfortunately, Jack of all trades typically goes with master of none and...
70%
mobilechoiceuk.com
Updated:
2011-08-02 15:14:26
Not just a music phone – it’s a social networking and gaming device too, but the Nokia 5730 XpressMusic is let down by poor craftsmanship. Others to consider LG GW520 User opinions(0) Add opinion Read all opinions...
Good Surfing the net proved to be a rapid affair while the inclusion of Wi-Fi on a mid-range device should be applauded...
Bad The front facing keypad and D-pad led to a frustrating user experience.Look and Feel...
Bottom line Not just a music phone – it’s a social networking and gaming device too, but the Nokia 5730 XpressMusic is let down by poor craftsmanship...
60%
Allaboutsymbian.com
Updated:
2011-08-02 15:14:27
Comparisons with the E75 The very first thing you should know about the Nokia 5730 XpressMusic is that 98% of it is identical to the Nokia E75, the side sliding business smartphone that debuted in Spring 2009 and which has been reviewed extensively he...
0%
gsmarena.com
Updated:
2011-08-02 15:14:27
Whether you call it Eseries in baggy jeans and headphones, or XpressMusic on steroids, the 5730 will raise its QWERTY hand. What are you gonna do? Hit the streets in a cheap sporty roadster (5630) or a budget crossover (5730), which rides like dads l...
0%
mobile-review.com US
Updated:
2011-08-02 15:14:27
Call quality was never an issue with the 5730 XpressMusic, as it easily lived up to our expectations of a Nokia-branded phone. Ring tones sounded quite loud; we also found the 5730’s vibro alert was average strength-wise. The version of software we pl...
0%