HP logo

HP Q7971A printing paper Semi-gloss 1 sheets White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88739
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
09 Jan 2011
Guarantee:
Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q7971A printing paper Semi-gloss 1 sheets White:

HP Professional Semi-gloss Contract Proofing Paper 235 gsm-610 mm x 30.5 m (24 in x 100 ft)

HP Q7971A printing paper Semi-gloss 1 sheets White:










Short summary description HP Q7971A printing paper Semi-gloss 1 sheets White:

HP Q7971A, Semi-gloss, 1 sheets, 235 g/m², White, 8.7 µm, 20 - 70%

Long summary description HP Q7971A printing paper Semi-gloss 1 sheets White:

HP Q7971A. Finish type: Semi-gloss, Sheets per pack: 1 sheets, Media weight: 235 g/m². Package width: 690 mm, Package depth: 147 mm, Package height: 135 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.