location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool BSFV 9353 OX Freestanding 368 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BSFV 9353 OX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BSFV9353OX
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:10:40
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool BSFV 9353 OX Freestanding 368 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stainless steel Freestanding 368 L
  • - 257 L
  • - 111 L Bottom-placed 4* 14 kg/24h
  • - 167 kWh 38 dB
More>>>
Short summary description Whirlpool BSFV 9353 OX Freestanding 368 L Stainless steel:
This short summary of the Whirlpool BSFV 9353 OX Freestanding 368 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool BSFV 9353 OX, 368 L, SN-T, 38 dB, 14 kg/24h, Stainless steel

Long summary description Whirlpool BSFV 9353 OX Freestanding 368 L Stainless steel:
This is an auto-generated long summary of Whirlpool BSFV 9353 OX Freestanding 368 L Stainless steel based on the first three specs of the first five spec groups.

Whirlpool BSFV 9353 OX. Total net capacity: 368 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 257 L, Fridge number of shelves/baskets: 5. Freezer net capacity: 111 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 167 kWh. Product color: Stainless steel

Design
Appliance placement *
Freestanding
Product color *
Stainless steel
Door hinge
Right
Built-in display *
No
Number of compressors
1
Performance
Total net capacity *
368 L
Total gross capacity
369 L
Climate class *
SN-T
Noise level *
38 dB
Fridge
Fridge net capacity *
257 L
Fridge gross capacity
258 L
No Frost (fridge) *
No
Automatic defrost (fridge)
Yes
Fridge number of shelves/baskets *
5
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
111 L
Freezer gross capacity
111 L
Freezing capacity *
14 kg/24h
Storage time during power failure *
24 h
Star rating *
4*
Freezer
No Frost (freezer) *
No
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Fresh zone
Fresh zone compartment *
No
Ergonomics
Adjustable feet
Yes
Cord length
2 m
Power
Energy efficiency class (old)
A+++
Annual energy consumption *
167 kWh
Connected load
150 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
10 A
Weight & dimensions
Width *
595 mm
Depth *
684 mm
Height *
2075 mm
Weight *
72 kg
Packaging data
Package width
640 mm
Package depth
750 mm
Package height
2075 mm
Package weight
78 kg
Brand Image Article code product Stock Price from
Whirlpool TTNF 8212 OX fridge-freezer Freestanding 422 L Stainless steel Whirlpool TTNF 8212 OX fridge-freezer Freestanding 422 L Stainless steel
(show image)
TTNF 8212 OX TTNF 8212 OX 0.00
(excl. VAT)
0 (incl. VAT)