location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic LAPS113L laptop case 33,8 cm (13.3") Sleeve case Lime

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LAPS113L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LAPS113L
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Case Logic LAPS113L laptop case 33,8 cm (13.3") Sleeve case Lime
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 33,8 cm (13.3") Lime
  • - EVA (Ethylene Vinyl Acetate)
  • - 170 g
More>>>
Short summary description Case Logic LAPS113L laptop case 33,8 cm (13.3") Sleeve case Lime:
This short summary of the Case Logic LAPS113L laptop case 33,8 cm (13.3") Sleeve case Lime data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic LAPS113L, Sleeve case, 33,8 cm (13.3"), 170 g

Long summary description Case Logic LAPS113L laptop case 33,8 cm (13.3") Sleeve case Lime:
This is an auto-generated long summary of Case Logic LAPS113L laptop case 33,8 cm (13.3") Sleeve case Lime based on the first three specs of the first five spec groups.

Case Logic LAPS113L. Case type: Sleeve case, Maximum screen size: 33,8 cm (13.3"). Weight: 170 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
33,8 cm (13.3")
Case type *
Sleeve case
Material *
EVA (Ethylene Vinyl Acetate)
Product main color *
Lime
Quantity
1
Weight & dimensions
Width
356 mm
Depth
28 mm
Height
254 mm
Weight
170 g
Notebook compartment dimensions (W x D x H)
330 x 28 x 231 mm
Brand Image Article code product Stock Price from
Case Logic 3203524 laptop case 33,8 cm (13.3") Sleeve case Case Logic 3203524 laptop case 33,8 cm (13.3") Sleeve case
(show image)
3203524 3203524 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-114 Black 35,6 cm (14") Sleeve case Case Logic LAPS-114 Black 35,6 cm (14") Sleeve case
(show image)
3201354 LAPS-114 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-113 Black 33,8 cm (13.3") Sleeve case Case Logic LAPS-113 Black 33,8 cm (13.3") Sleeve case
(show image)
3201344 LAPS-113 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-117 Black 43,9 cm (17.3") Sleeve case Case Logic LAPS-117 Black 43,9 cm (17.3") Sleeve case
(show image)
3201364 LAPS-117 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-111 Ion 29,5 cm (11.6") Sleeve case Blue Case Logic LAPS-111 Ion 29,5 cm (11.6") Sleeve case Blue
(show image)
3203105 LAPS-111 Ion 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-113 Latigo Bay 33,8 cm (13.3") Sleeve case Blue Case Logic LAPS-113 Latigo Bay 33,8 cm (13.3") Sleeve case Blue
(show image)
3203528 LAPS-113 Latigo Bay 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS114PRP laptop case 35,8 cm (14.1") Sleeve case Purple Case Logic LAPS114PRP laptop case 35,8 cm (14.1") Sleeve case Purple
(show image)
LAPS114PRP LAPS114PRP 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS114PI laptop case 35,8 cm (14.1") Sleeve case Pink Case Logic LAPS114PI laptop case 35,8 cm (14.1") Sleeve case Pink
(show image)
LAPS114PI LAPS114PI 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS114GR laptop case 35,8 cm (14.1") Sleeve case Graphite Case Logic LAPS114GR laptop case 35,8 cm (14.1") Sleeve case Graphite
(show image)
LAPS114GR LAPS114GR 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS111L 29,5 cm (11.6") Sleeve case Lime Case Logic LAPS111L 29,5 cm (11.6") Sleeve case Lime
(show image)
LAPS-111 LIME LAPS111L 0.00
(excl. VAT)
0 (incl. VAT)