location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic LAPS111L 29,5 cm (11.6") Sleeve case Lime

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LAPS111L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LAPS-111 LIME show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854234962 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:13:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Case Logic LAPS111L 29,5 cm (11.6") Sleeve case Lime
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 29,5 cm (11.6") Lime
  • - EVA (Ethylene Vinyl Acetate)
  • - 150 g
More>>>
Short summary description Case Logic LAPS111L 29,5 cm (11.6") Sleeve case Lime:
This short summary of the Case Logic LAPS111L 29,5 cm (11.6") Sleeve case Lime data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic LAPS111L, Sleeve case, 29,5 cm (11.6"), 150 g

Long summary description Case Logic LAPS111L 29,5 cm (11.6") Sleeve case Lime:
This is an auto-generated long summary of Case Logic LAPS111L 29,5 cm (11.6") Sleeve case Lime based on the first three specs of the first five spec groups.

Case Logic LAPS111L. Case type: Sleeve case, Maximum screen size: 29,5 cm (11.6"). Weight: 150 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
29,5 cm (11.6")
Case type *
Sleeve case
Material *
EVA (Ethylene Vinyl Acetate)
Product main color *
Lime
Quantity
1
Weight & dimensions
Width
312 mm
Depth
38 mm
Height
229 mm
Weight
150 g
Notebook compartment dimensions (W x D x H)
302 x 38 x 211 mm
Other features
Minimum screen size
25,4 cm (10")
Brand Image Article code product Stock Price from
Case Logic LAPS-111 Latigo Bay 29,5 cm (11.6") Sleeve case Blue, Green Case Logic LAPS-111 Latigo Bay 29,5 cm (11.6") Sleeve case Blue, Green
(show image)
3203527 LAPS-111 Latigo Bay 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 3203523 laptop case 29,5 cm (11.6") Sleeve case Case Logic 3203523 laptop case 29,5 cm (11.6") Sleeve case
(show image)
3203523 3203523 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-114 Black 35,6 cm (14") Sleeve case Case Logic LAPS-114 Black 35,6 cm (14") Sleeve case
(show image)
3201354 LAPS-114 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-113 Black 33,8 cm (13.3") Sleeve case Case Logic LAPS-113 Black 33,8 cm (13.3") Sleeve case
(show image)
3201344 LAPS-113 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-117 Black 43,9 cm (17.3") Sleeve case Case Logic LAPS-117 Black 43,9 cm (17.3") Sleeve case
(show image)
3201364 LAPS-117 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS-111 Ion 29,5 cm (11.6") Sleeve case Blue Case Logic LAPS-111 Ion 29,5 cm (11.6") Sleeve case Blue
(show image)
3203105 LAPS-111 Ion 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS114PRP laptop case 35,8 cm (14.1") Sleeve case Purple Case Logic LAPS114PRP laptop case 35,8 cm (14.1") Sleeve case Purple
(show image)
LAPS114PRP LAPS114PRP 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS114PI laptop case 35,8 cm (14.1") Sleeve case Pink Case Logic LAPS114PI laptop case 35,8 cm (14.1") Sleeve case Pink
(show image)
LAPS114PI LAPS114PI 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS114GR laptop case 35,8 cm (14.1") Sleeve case Graphite Case Logic LAPS114GR laptop case 35,8 cm (14.1") Sleeve case Graphite
(show image)
LAPS114GR LAPS114GR 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic LAPS113L laptop case 33,8 cm (13.3") Sleeve case Lime Case Logic LAPS113L laptop case 33,8 cm (13.3") Sleeve case Lime
(show image)
LAPS113L LAPS113L 0.00
(excl. VAT)
0 (incl. VAT)