Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Black
- - Number of computers controlled: 1
- - Keyboard port type: PS/2 Mouse port type: PS/2
More>>>
Short summary description Belkin OmniView Keyboard/Mouse Extender KVM switch Black:
This short summary of the Belkin OmniView Keyboard/Mouse Extender KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin OmniView Keyboard/Mouse Extender, Black
Long summary description Belkin OmniView Keyboard/Mouse Extender KVM switch Black:
This is an auto-generated long summary of Belkin OmniView Keyboard/Mouse Extender KVM switch Black based on the first three specs of the first five spec groups.
Belkin OmniView Keyboard/Mouse Extender. Keyboard port type: PS/2, Mouse port type: PS/2. Product color: Black. Connectivity technology: Wired