location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC Camera GZ-MC100 2,12 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camera GZ-MC100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-MC100
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 21:04:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC Camera GZ-MC100 2,12 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2,12 MP CCD 25,4 / 3,6 mm (1 / 3.6")
  • - Optical zoom: 10x Digital zoom: 200x
  • - LCD 4,57 cm (1.8")
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description JVC Camera GZ-MC100 2,12 MP CCD:
This short summary of the JVC Camera GZ-MC100 2,12 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

JVC Camera GZ-MC100, 2,12 MP, CCD, 25,4 / 3,6 mm (1 / 3.6"), 4,57 cm (1.8"), LCD, 315 g

Long summary description JVC Camera GZ-MC100 2,12 MP CCD:
This is an auto-generated long summary of JVC Camera GZ-MC100 2,12 MP CCD based on the first three specs of the first five spec groups.

JVC Camera GZ-MC100. Total megapixels: 2,12 MP, Sensor type: CCD, Optical sensor size: 25,4 / 3,6 mm (1 / 3.6"). Optical zoom: 10x, Digital zoom: 200x, Filter size: 3,05 cm. Camera shutter speed: 1/2 - 1/4000, 1/2 - 1/500 s. Display diagonal: 4,57 cm (1.8"), Display: LCD. Photo effects: Sepia

Source Review comments Score
camcorderinfo.com
Updated:
2014-09-04 06:12:59
Marketed for convenience, the GZ-MC100 is tiny, and very much a handheld camcorder. In fact, it is about the size of an electric shaver; it is for this reason that it is very much an automatic control oriented camcorder. Automatic controls for focus, e...
0%
Brand Image Article code product Stock Price from
JVC

JVC Camera GR-D23 0,8 MP CCD
(show image)
GR-D23 Camera GR-D23 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC Camera GZ-MC200 2,12 MP CCD
(show image)
GZ-MC200 Camera GZ-MC200 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC Camcorder GR-DF470 0,8 MP CCD
(show image)
GR-DF470 Camcorder GR-DF470 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)