location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Nvidia Quadro FX 540 GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nvidia Quadro FX 540
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2856-L254
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:03:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Nvidia Quadro FX 540 GDDR
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GDDR
  • - 2048 x 1536 pixels 128 bit 8,8 Gbit/s
  • - DirectX version: 9.0c OpenGL version: 1.5
More>>>
Short summary description Fujitsu Nvidia Quadro FX 540 GDDR:
This short summary of the Fujitsu Nvidia Quadro FX 540 GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Nvidia Quadro FX 540, GDDR, 128 bit, 2048 x 1536 pixels

Long summary description Fujitsu Nvidia Quadro FX 540 GDDR:
This is an auto-generated long summary of Fujitsu Nvidia Quadro FX 540 GDDR based on the first three specs of the first five spec groups.

Fujitsu Nvidia Quadro FX 540. Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 1.5

Processor
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR
Memory bus *
128 bit
Data transfer rate
8,8 Gbit/s
Ports & interfaces
I/O ports
1 x DVI-I - 29 pin DVI 1 x VGA - 15 pin HD D-Sub (HD-15) 1 x component - 10 pin mini-DIN
Performance
DirectX version *
9.0c
OpenGL version *
1.5
System requirements
Minimum RAM
128 MB
Minimum storage drive space
50 MB
Other features
Mac compatibility
No
Compatible operating systems
Microsoft Windows XP, Microsoft Windows 2000, Microsoft Windows NT, Linux