location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 23" Widescreen Flat TV 58,4 cm (23") WXGA Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23" Widescreen Flat TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23PF9946/12 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 23" Widescreen Flat TV 58,4 cm (23") WXGA Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 58,4 cm (23") LCD
  • - WXGA 1280 x 768 pixels
  • - 450 cd/m² 16 ms 400:1
More>>>
Short summary description Philips 23" Widescreen Flat TV 58,4 cm (23") WXGA Silver 450 cd/m²:
This short summary of the Philips 23" Widescreen Flat TV 58,4 cm (23") WXGA Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 23" Widescreen Flat TV, 58,4 cm (23"), 1280 x 768 pixels, WXGA, LCD, Silver

Long summary description Philips 23" Widescreen Flat TV 58,4 cm (23") WXGA Silver 450 cd/m²:
This is an auto-generated long summary of Philips 23" Widescreen Flat TV 58,4 cm (23") WXGA Silver 450 cd/m² based on the first three specs of the first five spec groups.

Philips 23" Widescreen Flat TV. Display diagonal: 58,4 cm (23"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 400:1. Product color: Silver

Display
Display diagonal *
58,4 cm (23")
HD type *
WXGA
Display technology *
LCD
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display
Display resolution *
1280 x 768 pixels
Audio
RMS rated power *
20 W
Audio system
Mono, Nicam stereo, Virtual dolby surround
Design
Product color *
Silver
Other features
Display
LCD WXGA TFT
Country Distributor
United Kingdom 1 distributor(s)