location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung B2100 4,5 cm (1.77") 102,8 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B2100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-B2100BNDL
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:02:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung B2100 4,5 cm (1.77") 102,8 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4,5 cm (1.77") 128 x 160 pixels
  • - Rear camera resolution (numeric): 1,3 MP
  • - Bluetooth 2.1+EDR
  • - FM radio
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Short summary description Samsung B2100 4,5 cm (1.77") 102,8 g:
This short summary of the Samsung B2100 4,5 cm (1.77") 102,8 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung B2100, Bar, 4,5 cm (1.77"), 128 x 160 pixels, 1,3 MP, Bluetooth, 1000 mAh

Long summary description Samsung B2100 4,5 cm (1.77") 102,8 g:
This is an auto-generated long summary of Samsung B2100 4,5 cm (1.77") 102,8 g based on the first three specs of the first five spec groups.

Samsung B2100. Form factor: Bar. Display diagonal: 4,5 cm (1.77"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1,3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh. Weight: 102,8 g

Display
Display diagonal *
4,5 cm (1.77")
Display resolution *
128 x 160 pixels
Display number of colors
262144 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
7 MB
Camera
Rear camera resolution (numeric)
1,3 MP
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Video
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
Audio
FM radio *
Yes
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Weight & dimensions
Weight *
102,8 g
Width
48,9 mm
Depth
17,4 mm
Height
113 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Bar
Other features
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3 / AAC / AAC+ / eAAC / WMA
Source Review comments Score
brighthub.com
Updated:
2013-11-15 23:20:26
The Samsung Xplorer B2100 is a low end, cheap and rugged, water, mud, weather, shock and bump resistant phone with a bare basic spec sheet. The perfect phone for any outdoor enthusiast or someone who just wants a phone that does not break easily.Prove...
Bottom line The Samsung Xplorer B2100 is a very well made and very cheap phone. Everything performs relatively well, with the exception of the muffled sound quality, which gets worse if dunked in water.The good points include a strong battery life, powerful...
80%
mobilechoiceuk.com
Updated:
2013-11-15 23:20:28
Just how clumsy are you? If you're on your third iPhone having smacked a couple of screens too hard, consider a ruggedised phone and some hand-eye co-ordination lessons.Ah, the ruggedised phone: strong enough to be dropped on the ground, able to survive a...
Good Excellent shock, water and dust resistance. Funky features. Okay styling...
Bad Lacks features many more basic nonruggedised phones have, like 3G...
Bottom line This is not a sophisticated handset that youll want to show off to your mates. But if you need something resilient to protect it from your environment (or from yourself), its a capable and efficient, even likeable phone...
80%
cgena.com
Updated:
2013-11-15 23:20:29
Samsung has recently released the which boasts its rugged, protective materials apart from its few though attractive outdoor features. The phone’s material is made of anti-shock urethane and its carrier feature is its noise cancellation. Considering...
Bottom line Unlike most people would expect, the Samsung B2100 Xplorer is not really cut out for athletes or outdoorsmen. The phone only has flashlight and noise cancellation for its features and definitely needs more to get into that category. What the phone rea...
0%
ld2.ciol.com
Updated:
2013-11-15 23:20:30
How many times have you lost a phone to water, an over-zealous pet, a spoilt kid or a few hard knocks? If you have, then you've probably been waiting for a phone like the B2100 Marine from Samsung.This is a phone you won't be afraid to take to th...
Good Effective weather seals, rugged...
Bad Hard-to-press buttons...
90%
tech2.com
Updated:
2013-11-15 23:20:31
When it comes to a mobile for all seasons and environments there haven’t been too many around that actually managed to take things as far as the B2100 Marine has. This hardcore ruggedized handset seems to have set a new bench mark in the segment but he...
Good Well designed, Durable, Great music player...
Bad Camera quality is not too great...
Bottom line MediaThe on-board music player is great. It comes with plenty of EQ presets to choose from but the overall audio quality is what counts and the B2100 really makes it count. The volume is also high enough to drown out most of the outside world and the f...
90%
techtree.com
Updated:
2013-11-15 23:20:32
The monsoons are finally upon us in full force and sales of covers for mobile phones are at an all time high. But imagine if you were to have a phone that you need not worry getting wet and can even use it in heavy rains. Well, Samsung has just the thi...
Good Highly sturdy, waterproof design, noise cancellation with dedicated mic, powerful built-in flashlight...
Bad Poor display, over sensitive side keys, poor camera, memory card under battery...
Bottom line The monsoons are finally upon us in full force and sales of covers for mobile phones are at an all time high. But imagine if you were to have a phone that you need not worry getting wet and can even use it in heavy rains. Well, Samsung has just the thi...
70%
stuff.tv
Updated:
2013-11-15 23:20:33
Rugged phones are not only handily immune to scratches and dents, most are strong enough to survive drops or even unplanned ‘dips’ in the local river.But while many of the early models – including JCB’s Toughphone – had a clunky, rubbery feel to them...
Good Great waterproof and shockproof credentials. Neat styling. Noise-cancelling microphone...
Bad Low-res camera. Disappointing display...
Bottom line Low-resolution screen aside, this is a decent-looking rugged phone that’s as tough as old boots...
80%