Maxtor logo

Maxtor DiamondMax 10 120GB PATA133 7200rpm 8Mb internal hard drive 3.5" Ultra-ATA/133

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22905
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Maxtor DiamondMax 10 120GB PATA133 7200rpm 8Mb internal hard drive 3.5" Ultra-ATA/133:

Maxtor DiamondMax 10 120GB PATA133 7200rpm 8Mb, 120 GB, 7200 RPM, 8 MB, 3.5", Ultra-ATA/133

Long summary description Maxtor DiamondMax 10 120GB PATA133 7200rpm 8Mb internal hard drive 3.5" Ultra-ATA/133:

Maxtor DiamondMax 10 120GB PATA133 7200rpm 8Mb. HDD capacity: 120 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Ultra-ATA/133

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.