location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0,45 kVA 280 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerStack 450VA Standby 4xIEC320 19" US
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS450
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0,45 kVA 280 W:
This short summary of the APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0,45 kVA 280 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC PowerStack 450VA Standby 4xIEC320 19" US, 0,45 kVA, 280 W, 320 J, 38 dB, 5,9 min, 19,4 min

Long summary description APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0,45 kVA 280 W:
This is an auto-generated long summary of APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0,45 kVA 280 W based on the first three specs of the first five spec groups.

APC PowerStack 450VA Standby 4xIEC320 19" US. Output power capacity: 0,45 kVA, Output power: 280 W, Surge energy rating: 320 J. Typical backup time at full load: 5,9 min, Typical backup time at half load: 19,4 min, Replacement battery cartridge: RBC18. Product color: Black, Compatibility: C-tick, CE, EN 50091-1, EN 50091-2, GOST, PCBC, VDE. Weight: 10,2 kg, Package weight: 12,1 kg. Quantity per pallet: 24,00 pc(s)

Features
Output power capacity *
0,45 kVA
Output power *
280 W
Surge energy rating
320 J
Emergency Power Off (EPO)
Yes
Noise level
38 dB
Audible alarm(s)
Yes
Battery
Typical backup time at full load
5,9 min
Typical backup time at half load
19,4 min
Replacement battery cartridge
RBC18
Design
Product color *
Black
Compatibility
C-tick, CE, EN 50091-1, EN 50091-2, GOST, PCBC, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
10,2 kg
Package weight
12,1 kg
Logistics data
Quantity per pallet
24,00 pc(s)
Other features
I/O ports
(4) IEC 320 C13 (2) IEC Jumpers IEC-320 C14
Battery type
Lead-Acid
Interface
DB-9 RS-232
Output connections
(4) IEC 320 C13 (2) IEC Jumpers
Input connection type
IEC-320 C14
Dimensions (WxDxH)
445 x 330 x 44 mm
Nominal output voltage
230 V
Nominal input voltage
230 V
Package dimensions (WxDxH)
578 x 445 x 159 mm
Brand Image Article code product Stock Price from
APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W
(show image)
SUA3000I Smart-UPS 3000VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0,35 kVA 210 W APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0,35 kVA 210 W
(show image)
BK350-UK BACK-UPS CS 350VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0,35 kVA 225 W APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0,35 kVA 225 W
(show image)
BF350-UK BackUPS ES 350, UK 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W
(show image)
ISXCR1SURT10KIP10 Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC UPS: InfrastruXure A 4kVA Pre-Configed Solution uninterruptible power supply (UPS) 2,8 kVA 5600 W APC UPS: InfrastruXure A 4kVA Pre-Configed Solution uninterruptible power supply (UPS) 2,8 kVA 5600 W
(show image)
ISXCR1SY4K8IP14 UPS: InfrastruXure A 4kVA Pre-Configed Solution 0.00
(excl. VAT)
0 (incl. VAT)
APC SMART UPS RT 10.000 VA uninterruptible power supply (UPS) 10 kVA 8000 W APC SMART UPS RT 10.000 VA uninterruptible power supply (UPS) 10 kVA 8000 W
(show image)
SURT10000RMXLI/KIT SMART UPS RT 10.000 VA 0.00
(excl. VAT)
0 (incl. VAT)
APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS) APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS)
(show image)
SLB80XR SY PX 80 KVA XR VALUE BATTERY CABINET 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT 20kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 16000 W APC Smart-UPS VT 20kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 16000 W
(show image)
SUVT20KH4B4S Smart-UPS VT 20kVA 400V w/4 Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT 30kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 24000 W APC Smart-UPS VT 30kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH4B4S Smart-UPS VT 30kVA 400V w/4 Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS VT 30KVA 400V W 3TO4 uninterruptible power supply (UPS) 24000 W APC Smart UPS VT 30KVA 400V W 3TO4 uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH3B4S Smart UPS VT 30KVA 400V W 3TO4 0.00
(excl. VAT)
0 (incl. VAT)