Eaton logo

Eaton Pulsar Extreme 2000 Tower UPS + Fault-Tolerant module uninterruptible power supply (UPS) 2 kVA 1330 W

Data-sheet quality:
created/standardized by Icecat
Product views:
51136
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Jul 2020
Short summary description Eaton Pulsar Extreme 2000 Tower UPS + Fault-Tolerant module uninterruptible power supply (UPS) 2 kVA 1330 W:

Eaton Pulsar Extreme 2000 Tower UPS + Fault-Tolerant module, 2 kVA, 1330 W, 9 min, 20 min, Tower, CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC...

Long summary description Eaton Pulsar Extreme 2000 Tower UPS + Fault-Tolerant module uninterruptible power supply (UPS) 2 kVA 1330 W:

Eaton Pulsar Extreme 2000 Tower UPS + Fault-Tolerant module. Output power capacity: 2 kVA, Output power: 1330 W. Typical backup time at full load: 9 min, Typical backup time at half load: 20 min. Form factor: Tower, Certification: CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC.... Weight: 28 kg. Bundled software: Solution-Pac software suite

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.