Braun logo

Braun Silk-épil 9 9-527 Music edition White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77459
Info modified on:
13 Oct 2017, 14:10:00
Short summary description Braun Silk-épil 9 9-527 Music edition White:

Braun Silk-épil 9 9-527 Music edition, White, 0,5 mm, 40 min, 506 g, 82 mm, 236 mm

Long summary description Braun Silk-épil 9 9-527 Music edition White:

Braun Silk-épil 9 9-527 Music edition. Product color: White, Minimum hair length: 0,5 mm. Operating time: 40 min. Weight: 506 g. Package width: 82 mm, Package depth: 236 mm, Package height: 176 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.