location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BACK-UPS HS 500VA 230V uninterruptible power supply (UPS) 0,5 kVA 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BACK-UPS HS 500VA 230V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BH500INET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304206415 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:06:22
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description APC BACK-UPS HS 500VA 230V uninterruptible power supply (UPS) 0,5 kVA 300 W:
This short summary of the APC BACK-UPS HS 500VA 230V uninterruptible power supply (UPS) 0,5 kVA 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC BACK-UPS HS 500VA 230V, 0,5 kVA, 300 W, 600 J, 40 dB, 4,4 min, 16,3 min

Long summary description APC BACK-UPS HS 500VA 230V uninterruptible power supply (UPS) 0,5 kVA 300 W:
This is an auto-generated long summary of APC BACK-UPS HS 500VA 230V uninterruptible power supply (UPS) 0,5 kVA 300 W based on the first three specs of the first five spec groups.

APC BACK-UPS HS 500VA 230V. Output power capacity: 0,5 kVA, Output power: 300 W, Surge energy rating: 600 J. Typical backup time at full load: 4,4 min, Typical backup time at half load: 16,3 min, Replacement battery cartridge: RBC - 1. Product color: Beige, Cable length: 2,44 m. Weight: 7,42 kg. Battery type: Lead-Acid, Output connections: 4 x IEC 320 C13, Input connection type: IEC 320 C6

Features
Output power capacity *
0,5 kVA
Output power *
300 W
Surge energy rating
600 J
Noise level
40 dB
Audible alarm(s)
Yes
Battery
Typical backup time at full load
4,4 min
Typical backup time at half load
16,3 min
Replacement battery cartridge
RBC - 1
Design
Cable length
2,44 m
Product color *
Beige
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
7,42 kg
Logistics data
Harmonized System (HS) code
85078000
Other features
Battery type
Lead-Acid
Output connections
4 x IEC 320 C13
Input connection type
IEC 320 C6
Dimensions (WxDxH)
225 x 105 x 372 mm
Nominal output voltage
230 V
Nominal input voltage
230 V
Networking features
10/100 Base-T Ethernet
Brand Image Article code product Stock Price from
APC BE550G uninterruptible power supply (UPS) 0,55 kVA 330 W APC BE550G uninterruptible power supply (UPS) 0,55 kVA 330 W
(show image)
BE550G BE550G 0.00
(excl. VAT)
0 (incl. VAT)
APC SURT2000XLI uninterruptible power supply (UPS) 2 kVA 1400 W APC SURT2000XLI uninterruptible power supply (UPS) 2 kVA 1400 W
(show image)
SURT2000XLI SURT2000XLI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Polska 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)