location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K400 Plus Tv keyboard Home RF Wireless QWERTY Spanish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K400 Plus Tv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007137 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206059351 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:41:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech K400 Plus Tv keyboard Home RF Wireless QWERTY Spanish Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home
  • - RF Wireless
  • - QWERTY Spanish
  • - Mini Touchpad
  • - Windows keys
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Logitech K400 Plus Tv keyboard Home RF Wireless QWERTY Spanish Black:
This short summary of the Logitech K400 Plus Tv keyboard Home RF Wireless QWERTY Spanish Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech K400 Plus Tv, Mini, Wireless, RF Wireless, QWERTY, Black

Long summary description Logitech K400 Plus Tv keyboard Home RF Wireless QWERTY Spanish Black:
This is an auto-generated long summary of Logitech K400 Plus Tv keyboard Home RF Wireless QWERTY Spanish Black based on the first three specs of the first five spec groups.

Logitech K400 Plus Tv. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Home. Product color: Black

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
Spanish
Pointing device *
Touchpad
Keyboard form factor *
Mini
Numeric keypad *
No
Keyboard keys operating life
5 million characters
Windows keys
Yes
Hot keys
Yes
USB hub
No
Purpose
HTPC
Fingerprint reader
No
Frequency band
2.4 GHz
Noise level
55 dB
On/off switch
Yes
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product color *
Black
Features
Wireless range
10 m
Plug and Play
Yes
Power
Power source type *
Battery
Number of batteries (keyboard)
2
Battery technology
Alkaline
Battery capacity
2000 mAh
Service life of battery
18 month(s)
Battery type
AA
Number of batteries supported
2
Mouse
Mouse included *
No
Mouse battery type
AA
Mouse battery life
18 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mobile operating systems supported
Android 7.0, Android 7.1, Android 7.1.2, Android 8.0, Android 9.0, Android 10.0, Android 10
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
354,3 x 23,5 x 139,9 mm
Keyboard weight
390 g
Touchpad width
4,7 cm
Touchpad height
7,6 cm
Weight
390 g
Packaging data
Package width
31 mm
Package depth
370 mm
Package height
153 mm
Package weight
530 g
Package volume
1755 cm³
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
84716060
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060593514
Master (outer) case width
171 mm
Master (outer) case length
379 mm
Master (outer) case height
321 mm
Master (outer) case weight
5,76 kg
Quantity per pallet
780 pc(s)
Number of cartons per pallet
78 pc(s)
Quantity per intermodal container (20ft)
14280 pc(s)
Quantity per intermodal container (40ft)
29400 pc(s)
Source Review comments Score
techsupportforum.com
Updated:
2017-05-01 06:50:37
In my most recent review, I took a look at the Amazon Fire TV Stick, and I said that Americans are now seeking to move away from the cable and satellite TV subscriptions.Well, while I concluded that the Fire TV Stick was an excellent alternative, the mor...
Bottom line For $39.99, the Logitech k400 Plus keyboard is a suitable device for the living room PC. It solves the issues of using both a mouse and keyboard and performs well enough for those seeking this alternative to a remote. Logitech does offer different product...
0%
macworld.com
Updated:
2017-05-01 06:50:37
Media streaming boxes have largely negated the need for home theater PCs when viewing content on the television, but there are still occasions when it's nice to plop down on the couch, kick up your feet, and be entertained—or even get some work done. Logi...
Bottom line The Logitech Wireless Touch Keyboard K400 Plus is an affordable way to lean back and take control of a home theater PC, but Mac owners will want to pass due to the lack of OS X software support...
0%
techgage.com
Updated:
2017-05-01 06:50:38
For today's review we move out of the lab and into something a little more comfortable. *suggestive wink* No, not lacey, frilly unmentionables. I mean the living room as we get ready to test out Logitech's latest compact multimedia keyboard, the K400 Plus...
Bottom line After wrapping up testing we found that controlling the HTPC is now a treat rather than a chore when compared to the frustrating experiences of using a generic, remote-sized micro keyboard. At first, Mrs. Optix thought that having a keyboard in the living...
0%
wegotserved.com
Updated:
2017-05-01 06:50:38
When it comes to keyboard/touchpad combos, Logitech has it covered. The Logitech Wireless Touch Keyboard K400 Plus is a great value peripheral that makes sofa browsing a breeze.Scan the aisles of your local electrical store and you'll see that even today...
84%
geardiary.com
Updated:
2017-05-01 06:50:38
The k400 Plus measures in at 14 inches wide by 5.5 inches high by 1 inch deep and weighs only 390 grams with batteries installed. The generously sized touchpad measures 3 inches high by 2 inches wide. The retail box comes with a tiny Bluetooth Unifying US...
Good Simple to use design, Plug and play functionality, Quiet keystrokes, Convenient touchpad with multi-touch support, Exceptional battery life...
Bad Lack of backlit keys; No dedicated number pad...
0%
gadgetreview.com
Updated:
2020-09-04 21:55:51
The Logitech K400 Plus keyboard offers wireless freedom and comes with a touchpad that doubles as the mouse. This wireless touch keyboard uses a Unifying receiver that delivers a range of up to 10 meters. The integrated touchpad also comes with a right cl...
Good Integrated touchpad, Good wireless range, Customisable F Keys...
Bad backlight...
Bottom line The Logitech K400 Plus is an excellent keyboard that can be used when working from your bed or to surf the web on your smart TV. It has an integrated touchpad, good wireless range of up to 10 meters, and a full set of customisable F keys. Although it does...
77%
Brand Image Article code product Stock Price from
Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black
(show image)
920-008228 MK850 Performance 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy keyboard Gaming USB QWERTY Spanish Black
(show image)
920-008086 G213 Prodigy 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTY Spanish Grey, White Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTY Spanish Grey, White
(show image)
920-008039 K780 Multi-Device Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G810 Orion Spectrum RGB Mechanical Gaming keyboard USB QWERTY Spanish Black
(show image)
920-007771 G810 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 keyboard Universal Bluetooth QWERTY Spanish Blue Logitech K380 keyboard Universal Bluetooth QWERTY Spanish Blue
(show image)
920-007577 K380 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTY Spanish Grey Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTY Spanish Grey
(show image)
920-007576 K380 Multi-Device 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Solar K750 keyboard Universal RF Wireless QWERTY Spanish Black Logitech Wireless Solar K750 keyboard Universal RF Wireless QWERTY Spanish Black
(show image)
920-002921 Wireless Solar Keyboard K750 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 4 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Portugal 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)