location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DVD RW DW1620PRO ivry 16/16/4 optical disc drive Internal DVD-RW White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD RW DW1620PRO ivry 16/16/4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.B5C15.2F1/2F2
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:00:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ DVD RW DW1620PRO ivry 16/16/4 optical disc drive Internal DVD-RW White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DVD-RW
  • - Internal
  • - White
More>>>
Short summary description BenQ DVD RW DW1620PRO ivry 16/16/4 optical disc drive Internal DVD-RW White:
This short summary of the BenQ DVD RW DW1620PRO ivry 16/16/4 optical disc drive Internal DVD-RW White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DVD RW DW1620PRO ivry 16/16/4, White, DVD-RW, 2 MB, 16 MB/s, 40x, 24x

Long summary description BenQ DVD RW DW1620PRO ivry 16/16/4 optical disc drive Internal DVD-RW White:
This is an auto-generated long summary of BenQ DVD RW DW1620PRO ivry 16/16/4 optical disc drive Internal DVD-RW White based on the first three specs of the first five spec groups.

BenQ DVD RW DW1620PRO ivry 16/16/4. Product color: White. Optical drive type: DVD-RW, Drive device, buffer size: 2 MB, Read speed: 16 MB/s. CD write speed: 40x, CD rewrite speed: 24x. CD read speed: 16x. DVD drive average random access time: 120 ms

Design
Internal *
Yes
Product color
White
Performance
Optical drive type *
DVD-RW
Drive device, buffer size
2 MB
Read speed
16 MB/s
Writing speed
DVD write speed
16x
DVD rewrite speed
4x
CD write speed *
40x
CD rewrite speed
24x
Reading speed
DVD read speed
16x
CD read speed *
16x
Access time
DVD drive average random access time
120 ms
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Height
42 mm
Weight
1 kg
Other features
Power requirements
DC 5V +/- 5%, ripple 100mVpp, DC12V+/- 10%, ripple 200mVpp
I/O ports
ATA/ATAPI
Seek time
120 ms
Write methods
DVD Data and Video, Disc-at-once, Track-at-once, Multi-session, Packet writing, CD Digital Audio, Direct Over CDRW, Simulated Writing
Dimensions (WxDxH)
146 x 198 x 42 mm
Track to track seek time
120 ms
Brand Image Article code product Stock Price from
BenQ DVDROM 1650V 16X50X BULK BLACK optical disc drive Internal BenQ DVDROM 1650V 16X50X BULK BLACK optical disc drive Internal
(show image)
99.B4G13.0F3 DVDROM 1650V 16X50X BULK BLACK 0.00
(excl. VAT)
0 (incl. VAT)
BenQ K DVD 16xDVD50xCDIDE int blk 10pk bulk optical disc drive Internal Black BenQ K DVD 16xDVD50xCDIDE int blk 10pk bulk optical disc drive Internal Black
(show image)
99.B0M13.0F5?10PK K DVD 16xDVD50xCDIDE int blk 10pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DVD 16xDVD 48xCD ATA int 1pk bulk black optical disc drive Internal BenQ DVD 16xDVD 48xCD ATA int 1pk bulk black optical disc drive Internal
(show image)
9J.B5U15.0F3 DVD 16xDVD 48xCD ATA int 1pk bulk black 0.00
(excl. VAT)
0 (incl. VAT)