location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser 2600 DTN Color A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser 2600 DTN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C585031BW
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser 2600 DTN Color A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - A4 30 ppm
  • - Duplex printing
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 350 MHz
More>>>
Short summary description Epson AcuLaser 2600 DTN Color A4:
This short summary of the Epson AcuLaser 2600 DTN Color A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser 2600 DTN, Laser, Color, A4, 30 ppm, Duplex printing, Network ready

Long summary description Epson AcuLaser 2600 DTN Color A4:
This is an auto-generated long summary of Epson AcuLaser 2600 DTN Color A4 based on the first three specs of the first five spec groups.

Epson AcuLaser 2600 DTN. Print technology: Laser, Color. Maximum duty cycle: 120000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
7,5 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
9,3 s
Time to first page (color, normal)
15,3 s
Economical printing
Yes
Features
Maximum duty cycle *
120000 pages per month
Country of origin
Spain
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Maximum input capacity
1150 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100; AppleTalk
Management protocols
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, Rendezvous (mDNS), SNTP, SSDP
Performance
Internal memory *
64 MB
Maximum internal memory
512 MB
Processor frequency
350 MHz
Sound pressure level (printing)
56 dB
Sound power level (standby)
40 dB
Design
Certification
IEC61000-4-4, EN55022 Class B, EN61000-3-2
Power
Power consumption (standby)
99 W
Power consumption (PowerSave)
12 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
40 kg
Dimensions (WxDxH)
447 x 518 x 538 mm
Packaging data
Package width
570 mm
Package depth
740 mm
Package height
1260 mm
Package weight
53,7 kg
Logistics data
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet
2 pc(s)
Pallet length (UK)
74,2 cm
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
2 pc(s)
Other features
Mac compatibility
Yes
I/O ports
IEEE 1284
Standard media sizes
DIN A4
Recommended media weight
64 - 163 g/m²
Power requirements
220V - 240V ±10% 50Hz /60Hz ± 3Hz / 6A
Networking features
Ethernet/Fast Ethernet
Power consumption (active)
900 W
Safety
IEC60950 3rd, IEC60825-1
Compatible operating systems
Windows 98/Me/XP/2000/Server 2003, NT 4.0, Mac OS 9.X & OSX 10.1.2 +
Emulations
ESC/Page, PCL6, ESC/P2, FX, IBM I239X, Adobe PostScript 3
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Epson AcuLaser 2600N Color A4 Epson AcuLaser 2600N Color A4
(show image)
C11C585031BZ AcuLaser 2600N 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)