location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Altec Lansing VS3151R 6-speaker Powerful Bass system speaker set 50 W 5.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Altec Lansing Check ‘Altec Lansing’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS3151R 6-speaker Powerful Bass system
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS3151RE
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Altec Lansing’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Altec Lansing: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Altec Lansing VS3151R 6-speaker Powerful Bass system speaker set 50 W 5.1 channels:
This short summary of the Altec Lansing VS3151R 6-speaker Powerful Bass system speaker set 50 W 5.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Altec Lansing VS3151R 6-speaker Powerful Bass system, 5.1 channels, 50 W, 80 dB, 273 x 185 x 180 mm

Long summary description Altec Lansing VS3151R 6-speaker Powerful Bass system speaker set 50 W 5.1 channels:
This is an auto-generated long summary of Altec Lansing VS3151R 6-speaker Powerful Bass system speaker set 50 W 5.1 channels based on the first three specs of the first five spec groups.

Altec Lansing VS3151R 6-speaker Powerful Bass system. Audio output channels: 5.1 channels, RMS rated power: 50 W. Signal-to-Noise Ratio (SNR): 80 dB. Subwoofer dimensions (WxHxD): 273 x 185 x 180 mm

Brand Image Article code product Stock Price from
Altec Lansing

Altec Lansing (151IE) 151i powered audio system speaker set 5.1 channels 4,5 W
(show image)
151IE (151IE) 151i powered audio system 0.00
(excl. VAT)
0 (incl. VAT)