location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC LCD1970V White computer monitor 48,3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD1970V White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60001344
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC LCD1970V White computer monitor 48,3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 48,3 cm (19")
  • - 1280 x 1024 pixels
  • - 16 ms 250 cd/m² 450:1
  • - 36 W
More>>>
Short summary description NEC LCD1970V White computer monitor 48,3 cm (19") 1280 x 1024 pixels:
This short summary of the NEC LCD1970V White computer monitor 48,3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

NEC LCD1970V White, 48,3 cm (19"), 1280 x 1024 pixels, 16 ms, White

Long summary description NEC LCD1970V White computer monitor 48,3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of NEC LCD1970V White computer monitor 48,3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

NEC LCD1970V White. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 16 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: White

Brand Image Article code product Stock Price from
NEC

NEC MultiSync® LCD1980FXi Black computer monitor 48,3 cm (19") 1280 x 1024 pixels
(show image)
60001411 MultiSync® LCD1980FXi Black 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync® LCD1980FXi Black computer monitor 48,3 cm (19") 1280 x 1024 pixels
(show image)
60001413 MultiSync® LCD1980FXi Black 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync® LCD1980FXi computer monitor 48,3 cm (19") 1280 x 1024 pixels White
(show image)
60001412 MultiSync® LCD1980FXi 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)