location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo 1290S photo printer Inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo 1290S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C393152GA
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Photo 1290S photo printer Inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office
  • - Inkjet
  • - USB port
More>>>
Short summary description Epson Stylus Photo 1290S photo printer Inkjet:
This short summary of the Epson Stylus Photo 1290S photo printer Inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo 1290S, Inkjet

Long summary description Epson Stylus Photo 1290S photo printer Inkjet:
This is an auto-generated long summary of Epson Stylus Photo 1290S photo printer Inkjet based on the first three specs of the first five spec groups.

Epson Stylus Photo 1290S. Print technology: Inkjet

Printing
Print technology *
Inkjet
Print head nozzles
48, 240
Features
Market positioning *
Home & office
Country of origin
China
Input & output capacity
Total input capacity
100 sheets
Paper handling
Paper tray media types
Glossy paper, Iron-On Transfers, Photo paper, Transparencies
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C6, DL
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Parallel connector
Yes
Performance
Internal memory
0,25 MB
Sound pressure level (printing)
38 dB
Power
Power consumption (printing) *
18 W
Weight & dimensions
Weight
8,4 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Bundled software
Epson print & Adobe Photoshop Elements 2.0
Package width
380 mm
Package depth
690 mm
Package height
290 mm
Package weight
10,5 kg
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2,18 m
Quantity per pallet layer
3 pc(s)
Quantity per pallet
21 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2,18 m
Quantity per pallet layer (UK)
3 pc(s)
Quantity per pallet (UK)
21 pc(s)
Other features
Dimensions (WxDxH)
609 x 311 x 175 mm
Connectivity technology
Wired
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
9,4 ppm
Print speed (color, normal quality, A4/US Letter)
9 ppm
Compatible operating systems
Driver Windows 95, Windows 98, Windows ME, Windows NT 4.0, Windows 2000, Mac OS OS 8.1
Source Review comments Score
v3.co.uk
Updated:
2013-04-01 06:59:28
A bargain price for stunning output.
0%
v3.co.uk
Updated:
2013-04-01 06:59:29
A3 and full-bleed A4 printing without excessive noise.
0%
Brand Image Article code product Stock Price from
Epson Stylus Photo P50 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) Epson Stylus Photo P50 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm)
(show image)
C11CA45302 Stylus Photo P50 0.00
(excl. VAT)
0 (incl. VAT)