Fujitsu logo

Fujitsu LIFEBOOK E8010 P-M725 38,1 cm (15") 0,5 GB 40 GB

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43557
Info modified on:
14 Mar 2024, 17:06:16
Short summary description Fujitsu LIFEBOOK E8010 P-M725 38,1 cm (15") 0,5 GB 40 GB:

Fujitsu LIFEBOOK E8010 P-M725, 1,6 GHz, 38,1 cm (15"), 1400 x 1050 pixels, 0,5 GB, 40 GB

Long summary description Fujitsu LIFEBOOK E8010 P-M725 38,1 cm (15") 0,5 GB 40 GB:

Fujitsu LIFEBOOK E8010 P-M725. Processor frequency: 1,6 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0,5 GB. Total storage capacity: 40 GB. Weight: 2,9 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.